Lite-On Electronics, Inc. Schottky 60V 3A Diode and Rectifier B360

Description
Diode Schottky 60V 3A 2-Pin SMC Product overview: B360 from LITEON is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B360 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Diode Schottky 60V 3A 2-Pin SMC Product overview: B360 from LITEON is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B360 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Schottky 60V 3A Diode and Rectifier - 280-B360 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 3A Diode and Rectifier
280-B360
Schottky 60V 3A Diode and Rectifier 280-B360
Diode Schottky 60V 3A 2-Pin SMC Product overview: B360 from LITEON is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B360 can be used for catalog matching and distributor lookup.

Diode Schottky 60V 3A 2-Pin SMC Product overview: B360 from LITEON is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B360 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 228804-B360 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
228804-B360
Discrete Semiconductor Products 228804-B360
Manufacturer: Lite-On Inc. Win Source Part Number: 228804-B360 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: B360 Alternative Parts (Cross-Reference): HSM360J; SK36_R2_00001; HSM360J-TR; FM360-W; Introduction Date: September 13, 2000 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial

Manufacturer: Lite-On Inc.
Win Source Part Number: 228804-B360
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: B360
Alternative Parts (Cross-Reference): HSM360J; SK36_R2_00001; HSM360J-TR; FM360-W;
Introduction Date: September 13, 2000
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Schottky Diodes
Product Number 280-B360 228804-B360
Product Name Schottky 60V 3A Diode and Rectifier Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1697411 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-123; Sod-123
RoHS Compliant RoHS
View Details
Rectifier Diode - HR1N3645 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 14 amps
IF 600 mA
trr 2500 ns
View Details
RF Diodes - BAR64-07 - 079419-BAR64-07 - Win Source Electronics
Infineon Technologies AG
Specs
Diode Type PIN - 2 Independent
Life Cycle Stage Obsolete(EOL)
Package PG-SOT143-4
View Details
2 suppliers