Lite-On Electronics, Inc. Discrete Semiconductor Products B320A-F

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 222021-B320A-F Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: B320A Alternative Parts (Cross-Reference): B320AF-13; B320A-13-F; SK32AF4G; SK32AM2G; Introduction Date: May 12, 2000 ECCN: EAR99 Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 222021-B320A-F Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: B320A Alternative Parts (Cross-Reference): B320AF-13; B320A-13-F; SK32AF4G; SK32AM2G; Introduction Date: May 12, 2000 ECCN: EAR99 Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 222021-B320A-F - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
222021-B320A-F
Discrete Semiconductor Products 222021-B320A-F
Manufacturer: Lite-On Inc. Win Source Part Number: 222021-B320A-F Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: B320A Alternative Parts (Cross-Reference): B320AF-13; B320A-13-F; SK32AF4G; SK32AM2G; Introduction Date: May 12, 2000 ECCN: EAR99 Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Lite-On Inc.
Win Source Part Number: 222021-B320A-F
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: B320A
Alternative Parts (Cross-Reference): B320AF-13; B320A-13-F; SK32AF4G; SK32AM2G;
Introduction Date: May 12, 2000
ECCN: EAR99
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Schottky Diodes
Product Number 222021-B320A-F
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 10 A low VF Trench MEGA Schottky barrier rectifier - PMEG045T100EPDZ - Nexperia B.V.
Specs
Applications Rectifier; Switching
Package SOT1289 SOT1289
RoHS Compliant RoHS
View Details
6 suppliers
RF Schottky Diode - SMS3924-040LF - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Package SOD-882
View Details
6 suppliers
Rectifier Diodes, Type SBD - Model: YG872C15R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220F
VF 0.8600 volts
View Details