Lite-On Electronics, Inc. Schottky 40V 2A Diode and Rectifier B240A

Description
Rectifier Diode Schottky 40V 2A 2-Pin SMA Product overview: B240A from LITEON is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B240A can be used for catalog matching and distributor lookup.
Request a Quote
Description
Rectifier Diode Schottky 40V 2A 2-Pin SMA Product overview: B240A from LITEON is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B240A can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Schottky 40V 2A Diode and Rectifier - 280-B240A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 2A Diode and Rectifier
280-B240A
Schottky 40V 2A Diode and Rectifier 280-B240A
Rectifier Diode Schottky 40V 2A 2-Pin SMA Product overview: B240A from LITEON is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B240A can be used for catalog matching and distributor lookup.

Rectifier Diode Schottky 40V 2A 2-Pin SMA Product overview: B240A from LITEON is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B240A can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 221952-B240A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
221952-B240A
Discrete Semiconductor Products 221952-B240A
Manufacturer: Lite-On Inc. Win Source Part Number: 221952-B240A Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: B240A Alternative Parts (Cross-Reference): SSA24/61; SSA24-E3/5AT; SSA24/63; SSA24-E3/5A; Introduction Date: September 13, 2000 ECCN: EAR99 Estimated EOL Date: 2030 Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Defence, Military & Aerospace

Manufacturer: Lite-On Inc.
Win Source Part Number: 221952-B240A
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: B240A
Alternative Parts (Cross-Reference): SSA24/61; SSA24-E3/5AT; SSA24/63; SSA24-E3/5A;
Introduction Date: September 13, 2000
ECCN: EAR99
Estimated EOL Date: 2030
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Defence, Military & Aerospace

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Schottky Diodes
Product Number 280-B240A 221952-B240A
Product Name Schottky 40V 2A Diode and Rectifier Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data