Manufacturer: Lite-On Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1094305-APSMCJ6.8CA
Clamping Voltage: 10.5 V
Categories: TVS - Diodes
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Max Reverse Leakage Current: 1 mA
Max Power Dissipation: 1.5 kW
Min Breakdown Voltage: 6.45 V
Reverse Standoff Voltage: 5.8 V
Max Breakdown Voltage: 7.13 V
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1094305-APSMCJ6.8CA |
| Product Name | TVS - TVS - Diodes - APSMCJ6.8CA |
| VC | 10.5 volts |