Manufacturer: Lite-On Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 997140-ALS8W33A
Clamping Voltage: 53.3 V
Categories: TVS - Diodes
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Max Reverse Leakage Current: 10 µA
Max Power Dissipation: 6.6 kW
Min Breakdown Voltage: 36.7 V
Reverse Standoff Voltage: 33 V
Max Breakdown Voltage: 40.6 V
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 997140-ALS8W33A |
| Product Name | TVS - TVS - Diodes - ALS8W33A |
| VC | 53.3 volts |