Manufacturer: Lite-On Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1158146-ALS8W24A
Clamping Voltage: 38.9 V
Categories: TVS - Diodes
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Max Reverse Leakage Current: 10 µA
Max Power Dissipation: 6.6 kW
Min Breakdown Voltage: 26.7 V
Reverse Standoff Voltage: 24 V
Max Breakdown Voltage: 29.5 V
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1158146-ALS8W24A |
| Product Name | TVS - TVS - Diodes - ALS8W24A |
| VC | 38.9 volts |