Lite-On Electronics, Inc. OEM Parts - OEM Parts (A - B) - ABS20MH ABS20MH

Description
Manufacturer: Lite-On Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 959611-ABS20MH Forward Voltage: 950 mV Forward Current: 2 A Categories: OEM Parts(A-B) Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Max Reverse Leakage Current: 10 µA Max Repetitive Reverse Voltage (Vrrm): 1 kV Max Forward Surge Current (Ifsm): 60 A
Request a Quote
Description
Manufacturer: Lite-On Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 959611-ABS20MH Forward Voltage: 950 mV Forward Current: 2 A Categories: OEM Parts(A-B) Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Max Reverse Leakage Current: 10 µA Max Repetitive Reverse Voltage (Vrrm): 1 kV Max Forward Surge Current (Ifsm): 60 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (A - B) - ABS20MH - 959611-ABS20MH - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (A - B) - ABS20MH
959611-ABS20MH
OEM Parts - OEM Parts (A - B) - ABS20MH 959611-ABS20MH
Manufacturer: Lite-On Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 959611-ABS20MH Forward Voltage: 950 mV Forward Current: 2 A Categories: OEM Parts(A-B) Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Max Reverse Leakage Current: 10 µA Max Repetitive Reverse Voltage (Vrrm): 1 kV Max Forward Surge Current (Ifsm): 60 A

Manufacturer: Lite-On Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 959611-ABS20MH
Forward Voltage: 950 mV
Forward Current: 2 A
Categories: OEM Parts(A-B)
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Max Reverse Leakage Current: 10 µA
Max Repetitive Reverse Voltage (Vrrm): 1 kV
Max Forward Surge Current (Ifsm): 60 A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 959611-ABS20MH
Product Name OEM Parts - OEM Parts (A - B) - ABS20MH
Unlock Full Specs
to access all available technical data