The 6N139S is an 8-pin surface mount high-speed single-channel optocoupler with a current transfer ratio of 300% minimum and TTL-compatible output. It features a 5000 Vrms isolation voltage, 10 kV/μs common mode transient immunity, and operates with a maximum supply voltage of 18 V. The device is UL and CSA approved, and supports operating temperatures from -20°C to 85°C. The 6N139S is designed for digital logic isolation, line receiving, and high-noise environments.
High Speed Optocouplers Darlington 100KBd Transistor Output Product overview: 6N139S from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-6N139S can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 902-6N139S |
| Product Name | Bipolar Transistor |
| Package Type | Tube |