The 6N139M is a single-channel, high-speed optocoupler in a DIP-8 package with wide lead spacing, designed for digital logic ground isolation and high common mode noise rejection. It features a minimum current transfer ratio of 300% at 0 to 70°C, a logic low output voltage of 0.4V max at 5mA output current, and a propagation delay of 1μs to 7μs under typical conditions. The device supports an isolation voltage of 5000 V RMS and provides instantaneous common mode rejection of 10 kV/μs. It is UL and CSA approved and operates with a supply voltage up to 18V. A 0.1μF bypass capacitor must be connected between pins 8 and 5. The package dimensions conform to standard 8-pin wide lead DIP format.
High Speed Optocouplers Darlington 100KBd Transistor Output Product overview: 6N139M from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-6N139M can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 902-6N139M |
| Product Name | Bipolar Transistor |
| Package Type | Tube |