The 6N139 is a single-channel, high-speed optocoupler with a logic output, designed for digital logic ground isolation and high common mode noise line reception. It is available in DIP-8 and SMD-8 packages, with a minimum common mode transient immunity of 10 kV/μs and a current transfer ratio of 300% minimum at 0~70°C. The device features a TTL-compatible logic low output voltage of 0.4V maximum, an isolation voltage of 5000 Vrms, and operates with a supply voltage up to 18 V. It meets UL and CSA safety approvals.
High Speed Optocouplers Darlington 100KBd Transistor Output Product overview: 6N139 from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-6N139 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 902-6N139 |
| Product Name | Bipolar Transistor |
| Package Type | Tube |