The 6N139-L is a high-speed photocoupler with a light-emitting diode and integrated high-gain photodetector, designed for digital logic ground isolation and high common mode noise immunity. It comes in an 8-pin DIP package. The device has a typical current transfer ratio of 2000%, a low input current requirement of 0.5 mA, and a TTL-compatible logic low output voltage of 0.4 V. It supports an output collector current of up to 50 mA and a supply voltage up to 18 V, with an operating temperature range of -40 °C to +85 °C. The part provides an isolation voltage of 5000 V rms and meets UL and CSA safety certifications. A 0.1 μF bypass capacitor is required between pins 8 and 5, and base access enables gain bandwidth adjustment.
Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 8-Pin DIP Product overview: 6N139-L from LITEON is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include transistor, BJT, switching, amplification, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-6N139-L can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-6N139-L |
| Product Name | DIP Bipolar Transistor |
| PD | 100 milliwatts |