The 6N138 is a single-channel, high-speed optocoupler with a photodiode and integrated high-gain output stage, designed for digital logic ground isolation and high common mode noise line reception. It comes in an 8-pin DIP package, with dimensions specified for standard, wide lead spacing, and surface mount variants. The device delivers a typical current transfer ratio of 2000% at 0.5 mA input current and supports TTL-compatible output with a low output voltage of 0.1 V. It features an instantaneous common mode rejection of 10 kV/μs and is certified by UL and CSA. Operating temperature ranges from -20°C to 85°C, with an isolation voltage of 5000 V RMS.
High Speed Optocouplers Darlington 100KBd Transistor Output Product overview: 6N138 from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-6N138 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 902-6N138 |
| Product Name | Bipolar Transistor |
| Package Type | Tube |