Manufacturer: Lite-On Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1023139-6N137-L
Mounting: SMD (SMT)
Number of Channels: 1
Number of Pins: 8
Isolation Voltage: 5 kV
Rise Time: 20 ns
Fall Time: 6.6 ns
Categories: OEM Parts(0-9)
Case / Package: DIP
Alternative Parts (Cross-Reference): 6N137-L6N137L;
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Max Output Voltage: 7 V
Max Input Current: 15 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1023139-6N137-L |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 6N137-L |