Lite-On Electronics, Inc. 2500V Logic IC 6N136S

Description
Logic IC Output Optocoupler, 1-Element, 2500V Isolation, Product overview: 6N136S from Lite-On is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2500V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2500V, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-6N136S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Logic IC Output Optocoupler, 1-Element, 2500V Isolation, Product overview: 6N136S from Lite-On is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2500V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2500V, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-6N136S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2500V Logic IC
902-6N136S
2500V Logic IC 902-6N136S
Logic IC Output Optocoupler, 1-Element, 2500V Isolation, Product overview: 6N136S from Lite-On is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2500V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2500V, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-6N136S can be used for catalog matching and distributor lookup.

Logic IC Output Optocoupler, 1-Element, 2500V Isolation, Product overview: 6N136S from Lite-On is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2500V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2500V, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-6N136S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 902-6N136S
Product Name 2500V Logic IC
Power Dissipation 0.1000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Hex Inverter, Schmitt - MYXAF54RHC14/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - 100121A - Lingto Electronic Limited
Specs
Gate Type NOT
Supply Voltage 0.88V (Low), 1.49V (High)
View Details
Logic Gates - 1697238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 6 v
Logic Family Or
View Details
Specs
Logic Family AHC/VHC/H/U/V
Operating Temperature -40 C (-40 F)
Pin Count 20
View Details