The 6N136 is a single-channel, high-speed optocoupler with an AlGaAs LED and a high-speed optical detector, designed for electrical isolation in applications such as switching mode power supplies, motor drives, and microprocessor system interfacing. It is available in dual-in-line, wide lead spacing, and surface-mount packages. The device supports a maximum isolation voltage of 5000 V RMS, a common mode transient immunity of 1 kV/μs, and a data rate of 1 MBd typical. Operating temperature ranges from -40°C to 85°C. A 0.1 µF bypass capacitor must be connected between pins 8 and 5. The current transfer ratio is specified at 19% minimum and 24% typical at 16 mA input current. The part is certified by UL and CSA.
High Speed Optocouplers High Speed 1MBd Transistor Output Product overview: 6N136 from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-6N136 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 902-6N136 |
| Product Name | Bipolar Transistor |
| Package Type | Tube |