The 6N135 is a single-channel, high-speed optocoupler with an AlGaAs LED and a high-speed optical detector, designed for electrical isolation in applications such as switching mode power supplies, motor drives, and microprocessor system interfaces. It is available in an 8-pin DIP package with wide lead spacing, and complies with UL and CSA safety standards. The device achieves a typical speed of 1 MBd and provides a guaranteed common mode transient immunity of 1 kV/μs. The isolation voltage is rated at 5000 V RMS, and it operates over a temperature range of -40°C to 85°C. The current transfer ratio ranges from 7% to 50% with an input current of 16 mA. A 0.1 µF bypass capacitor is required between pins 8 and 5.
High Speed Optocouplers High Speed 1MBd Transistor Output Product overview: 6N135 from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-6N135 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 902-6N135 |
| Product Name | Bipolar Transistor |
| Package Type | Tube |