Lite-On Electronics, Inc. 1500V Bipolar Transistor 4N37S-TA

Description
Transistor Output Optocoupler, 1-Element, 1500V Isolation, Product overview: 4N37S-TA from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500V. Search-friendly keywords include transistor, BJT, switching, amplification, 1500V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N37S-TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Transistor Output Optocoupler, 1-Element, 1500V Isolation, Product overview: 4N37S-TA from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500V. Search-friendly keywords include transistor, BJT, switching, amplification, 1500V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N37S-TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1500V Bipolar Transistor - 903-4N37S-TA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1500V Bipolar Transistor
903-4N37S-TA
1500V Bipolar Transistor 903-4N37S-TA
Transistor Output Optocoupler, 1-Element, 1500V Isolation, Product overview: 4N37S-TA from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500V. Search-friendly keywords include transistor, BJT, switching, amplification, 1500V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N37S-TA can be used for catalog matching and distributor lookup.

Transistor Output Optocoupler, 1-Element, 1500V Isolation, Product overview: 4N37S-TA from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500V. Search-friendly keywords include transistor, BJT, switching, amplification, 1500V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N37S-TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - 4N37S-TA - 751399-4N37S-TA - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - 4N37S-TA
751399-4N37S-TA
Optoisolators - Transistor, Photovoltaic Output - 4N37S-TA 751399-4N37S-TA
Manufacturer: Lite-On Inc. Win Source Part Number: 751399-4N37S-TA Packaging: Tape and Reel Mounting Style: SMD Output Type: Transistor with Base Input Type: DC Current - Output / Channel: 100mA Voltage - Isolation: 1500Vrms Categories: Isolators Supplier Device Package: 6-SMD Temperature Range - Operating: -55°C ~ 100°C Maximum Output Voltage: 30V Manufacturer Package: 6-SMD, Gull Wing Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 100% at 10mA Vce Saturation (Maximum): 300mV Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Rise / Fall Time: 3μs, 3μs Voltage - Forward (Vf): 1.2V

Manufacturer: Lite-On Inc.
Win Source Part Number: 751399-4N37S-TA
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Transistor with Base
Input Type: DC
Current - Output / Channel: 100mA
Voltage - Isolation: 1500Vrms
Categories: Isolators
Supplier Device Package: 6-SMD
Temperature Range - Operating: -55°C ~ 100°C
Maximum Output Voltage: 30V
Manufacturer Package: 6-SMD, Gull Wing
Current - DC Forward (If) (Maximum): 60mA
Current Transfer Ratio (Minimum): 100% at 10mA
Vce Saturation (Maximum): 300mV
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Rise / Fall Time: 3μs, 3μs
Voltage - Forward (Vf): 1.2V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 903-4N37S-TA 751399-4N37S-TA
Product Name 1500V Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - 4N37S-TA
TJ -55 C (-67 F)
Unlock Full Specs
to access all available technical data