The 4N35S is a surface-mount photocoupler with a dual-in-line structure, featuring an input LED and output phototransistor for electrical isolation. It provides an isolation voltage of 3,550 Vrms and supports a maximum collector-emitter voltage of 30 V, with a current transfer ratio of at least 100% at 10 mA forward current and 10 V collector-emitter voltage. The device has a response time of 3 μs typ. for rise and fall, and is rated for 100 mA collector current. The package is compliant with RoHS and meets safety standards including UL, CSA, VDE, and BSI. It is suitable for power supply regulation and digital logic interfaces.
Transistor Output Optocouplers PTR 100%, 3.5KV Product overview: 4N35S from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N35S can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-4N35S |
| Product Name | 3.5KV Bipolar Transistor |
| Package Type | Tube |