The 4N35S-TA1 is a surface-mount photocoupler with a dual-in-line package, designed for signal isolation in power supply regulators, digital logic, and microprocessor interfaces. It features a minimum current transfer ratio of 100% at 10mA input current and 10V output voltage, with an isolation voltage of 3,550Vrms and a transient voltage rating of 6,000V peak. The device complies with UL, CSA, VDE, FIMKO, BSI, and CQC safety standards, and meets RoHS directives. Creepage and clearance distances between input and output are both 7.0mm minimum. It is packaged in tape and reel for automated assembly, with 1,000 units per reel.
Transistor Output Optocoupler, 1-Element, 3550V Isolation, ROHS COMPLIANT, SURFACE MOUNT, DIP-6 Product overview: 4N35S-TA1 from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3550V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 3550V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N35S-TA1 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-4N35S-TA1 |
| Product Name | SMD 3550V DIP Bipolar Transistor |
| PD | 0.3500 milliwatts |