Lite-On Electronics, Inc. Optoisolators - Transistor, Photovoltaic Output - 4N28S 4N28S

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 906987-4N28S Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Transistor with Base Output 500Vrms 1 Channel 6-SMD Package: Tube Package: 6-SMD, Gull Wing Mounting: Surface Mount Categories: Isolators Case / Package: 6-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 65 MSL Level: 1 (Unlimited) HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 906987-4N28S Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Transistor with Base Output 500Vrms 1 Channel 6-SMD Package: Tube Package: 6-SMD, Gull Wing Mounting: Surface Mount Categories: Isolators Case / Package: 6-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 65 MSL Level: 1 (Unlimited) HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - 4N28S - 906987-4N28S - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - 4N28S
906987-4N28S
Optoisolators - Transistor, Photovoltaic Output - 4N28S 906987-4N28S
Manufacturer: Lite-On Inc. Win Source Part Number: 906987-4N28S Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Transistor with Base Output 500Vrms 1 Channel 6-SMD Package: Tube Package: 6-SMD, Gull Wing Mounting: Surface Mount Categories: Isolators Case / Package: 6-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 65 MSL Level: 1 (Unlimited) HTSUS: 8541.40.8000

Manufacturer: Lite-On Inc.
Win Source Part Number: 906987-4N28S
Operating Temperature Range: -55°C ~ 100°C
Features: Optoisolator Transistor with Base Output 500Vrms 1 Channel 6-SMD
Package: Tube
Package: 6-SMD, Gull Wing
Mounting: Surface Mount
Categories: Isolators
Case / Package: 6-SMD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 65
MSL Level: 1 (Unlimited)
HTSUS: 8541.40.8000

Buy Now Datasheet
0.5KV Bipolar Transistor - 903-4N28S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5KV Bipolar Transistor
903-4N28S
0.5KV Bipolar Transistor 903-4N28S
Transistor Output Optocouplers PTR 10%, 0.5KV Product overview: 4N28S from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 0.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N28S can be used for catalog matching and distributor lookup.

Transistor Output Optocouplers PTR 10%, 0.5KV Product overview: 4N28S from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 0.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N28S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Bipolar RF Transistors
Product Number 906987-4N28S 903-4N28S
Product Name Optoisolators - Transistor, Photovoltaic Output - 4N28S 0.5KV Bipolar Transistor
Package Type SOT3; 6-SMD Tube
Unlock Full Specs
to access all available technical data