The 4N27S is a 6-pin surface-mount phototransistor optocoupler designed for signal transmission between circuits of different potentials and impedances. It features lead bends for surface mounting and is approved by UL, TUV, CSA, FIMKO, NEMKO, DEMKO, and SEMKO. The device has an isolation voltage of 1,500 Vrms, a collector-emitter voltage rating of 30 V, and a forward current rating of 80 mA. The current transfer ratio is a minimum of 10% at IF=10 mA and VCE=10 V, with a response time of 3 μs for both rise and fall under specified conditions. The operating temperature range is -55°C to +100°C, and the storage temperature range is -55°C to +150°C. The package is a 6-pin DIP-style surface-mount configuration with a standard 0.1-inch lead pitch, compliant with RoHS and VDE 0884 when designated as -V.
Transistor Output Optocouplers PTR 10%, 1.5KV Product overview: 4N27S from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 1.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N27S can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-4N27S |
| Product Name | 1.5KV Bipolar Transistor |
| Package Type | Tube |