The 4N27M is a 6-pin DIP optocoupler with leads spaced 0.4" (10.16 mm) apart, featuring a bipolar transistor output for electrical isolation between circuits. It provides an isolation voltage of 1500 Vrms and meets UL, TUV, CSA, FIMKO, NEMKO, DEMKO, SEMKO, and VDE safety standards. The device has a forward current rating of 80 mA, collector-emitter voltage of 30 V, and a minimum current transfer ratio of 10% at IF=10 mA and VCE=10 V. Maximum power dissipation is 250 mW, with an operating temperature range of -55°C to +100°C. Response time is specified as 3 μs for rise and fall at VCE=10 V, IC=2 mA, RL=100 Ω.
Transistor Output Optocoupler, 1-Element, 1500V Isolation, DIP-6 Product overview: 4N27M from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 1500V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N27M can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-4N27M |
| Product Name | 1500V DIP Bipolar Transistor |
| TJ | -55 C (-67 F) |