Lite-On Electronics, Inc. SMD 1500V Bipolar Transistor 4N26S

Description
Transistor Output Optocoupler, 1-Element, 1500V Isolation, SURFACE MOUNT PACKAGE-6 Product overview: 4N26S from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1500V. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 1500V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N26S can be used for catalog matching and distributor lookup.
Request a Quote
Description
Transistor Output Optocoupler, 1-Element, 1500V Isolation, SURFACE MOUNT PACKAGE-6 Product overview: 4N26S from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1500V. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 1500V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N26S can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 4N26S is a surface mount phototransistor optocoupler in a 6-pin package with lead bends for surface mounting, offering 1500 Vrms isolation voltage. It features a minimum current transfer ratio of 20% at IF=10mA and VCE=10V, with collector-emitter breakdown voltage of 30 V and collector current rating of 100 mA. The response time is 3 µs for both rise and fall under VCE=10V, IC=2mA, and RL=100Ω. It is certified by UL, TUV, CSA, FIMKO, NEMKO, DEMKO, SEMKO, and VDE standards, with operating temperature range of -55°C to +100°C and storage temperature of -55°C to +150°C.

Datasheet Summary
Powered by GS/AI

The 4N26S is a surface mount phototransistor optocoupler in a 6-pin package with lead bends for surface mounting, offering 1500 Vrms isolation voltage. It features a minimum current transfer ratio of 20% at IF=10mA and VCE=10V, with collector-emitter breakdown voltage of 30 V and collector current rating of 100 mA. The response time is 3 µs for both rise and fall under VCE=10V, IC=2mA, and RL=100Ω. It is certified by UL, TUV, CSA, FIMKO, NEMKO, DEMKO, SEMKO, and VDE standards, with operating temperature range of -55°C to +100°C and storage temperature of -55°C to +150°C.

Suppliers

Company
Product
Description
Supplier Links
SMD 1500V Bipolar Transistor - 903-4N26S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1500V Bipolar Transistor
903-4N26S
SMD 1500V Bipolar Transistor 903-4N26S
Transistor Output Optocoupler, 1-Element, 1500V Isolation, SURFACE MOUNT PACKAGE-6 Product overview: 4N26S from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1500V. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 1500V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N26S can be used for catalog matching and distributor lookup.

Transistor Output Optocoupler, 1-Element, 1500V Isolation, SURFACE MOUNT PACKAGE-6 Product overview: 4N26S from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1500V. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 1500V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N26S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors
Product Number 903-4N26S
Product Name SMD 1500V Bipolar Transistor
TJ -55 C (-67 F)
Unlock Full Specs
to access all available technical data