Lite-On Electronics, Inc. SMD 1500V Bipolar Transistor 4N26S-TA1

Description
Transistor Output Optocoupler, 1-Element, 1500V Isolation, SURFACE MOUNT PACKAGE-6 Product overview: 4N26S-TA1 from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1500V. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 1500V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N26S-TA1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Transistor Output Optocoupler, 1-Element, 1500V Isolation, SURFACE MOUNT PACKAGE-6 Product overview: 4N26S-TA1 from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1500V. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 1500V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N26S-TA1 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LTV-4N26S-TA1 is a 6-pin surface-mount optocoupler with tape and reel packaging (Type I), designed for signal transmission between circuits of different potentials. It features a 1500 Vrms isolation voltage, a collector-emitter voltage rating of 30 V, and a transfer ratio of 10% to 20% at IF=10mA and VCE=10V. The device has a rise and fall time of 3 µs with RL=100 Ω and IC=2mA, and operates from -55°C to +100°C. It meets UL, TUV, CSA, FIMKO, NEMKO, SEMKO, DEMKO, and VDE safety standards. The package is SMD-compatible with lead bends for surface mounting.

Datasheet Summary
Powered by GS/AI

The LTV-4N26S-TA1 is a 6-pin surface-mount optocoupler with tape and reel packaging (Type I), designed for signal transmission between circuits of different potentials. It features a 1500 Vrms isolation voltage, a collector-emitter voltage rating of 30 V, and a transfer ratio of 10% to 20% at IF=10mA and VCE=10V. The device has a rise and fall time of 3 µs with RL=100 Ω and IC=2mA, and operates from -55°C to +100°C. It meets UL, TUV, CSA, FIMKO, NEMKO, SEMKO, DEMKO, and VDE safety standards. The package is SMD-compatible with lead bends for surface mounting.

Suppliers

Company
Product
Description
Supplier Links
SMD 1500V Bipolar Transistor - 903-4N26S-TA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1500V Bipolar Transistor
903-4N26S-TA1
SMD 1500V Bipolar Transistor 903-4N26S-TA1
Transistor Output Optocoupler, 1-Element, 1500V Isolation, SURFACE MOUNT PACKAGE-6 Product overview: 4N26S-TA1 from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1500V. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 1500V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N26S-TA1 can be used for catalog matching and distributor lookup.

Transistor Output Optocoupler, 1-Element, 1500V Isolation, SURFACE MOUNT PACKAGE-6 Product overview: 4N26S-TA1 from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1500V. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 1500V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N26S-TA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors
Product Number 903-4N26S-TA1
Product Name SMD 1500V Bipolar Transistor
TJ -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1222371 - RS Components, Ltd.
Specs
Polarity NPN
Package Type Sot-523 (sc-89)
Number of units in IC 1
View Details
Bipolar Transistor Arrays - BC846S/DG/B3F-ND - DigiKey
Specs
Polarity NPN
Package Type 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers
30V 0.1A Bipolar Transistor - 276-BC858CWE6327 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity PNP
Package Type Reel - TR
Packing Method Reel - TR
View Details
2 suppliers