The LTV-4N26S-TA is a 6-pin DIP phototransistor optocoupler with surface-mount lead bends and tape and reel packaging, designed for signal transmission between circuits of different potentials. It features a collector-emitter breakdown voltage of 30 V, a maximum collector current of 100 mA, and a current transfer ratio of 1500% minimum at IF=10mA and VCE=10V. The device offers an isolation voltage of 1500 Vrms and complies with UL, TUV, CSA, FIMKO, NEMKO, DEMKO, SEMKO, and VDE safety standards in its variants. The rise and fall times are 3 µs each under specified test conditions. Operating temperature ranges from -55°C to +100°C, with storage temperatures up to +150°C. The package is designed for PCB mounting with standard 0.4 inch lead spacing options available in non-surface variant configurations.
Transistor Output Optocoupler, 1-Element, 1500V Isolation, Product overview: 4N26S-TA from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500V. Search-friendly keywords include transistor, BJT, switching, amplification, 1500V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N26S-TA can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-4N26S-TA |
| Product Name | 1500V Bipolar Transistor |
| TJ | -55 C (-67 F) |