The 4N26 is a transistor output optocoupler with a 6-pin DIP package, designed for signal transmission between circuits of different potentials and impedances. It features an isolation voltage of 1500 Vrms, verified by UL, TUV, CSA, FIMKO, NEMKO, DEMKO, SEMKO, and VDE standards. The device has a current transfer ratio (CTR) of 1500% minimum at IF=10mA and VCE=10V, a collector-emitter voltage rating of 30 V, and a collector current rating of 100 mA. It operates over a temperature range of -55°C to +100°C and has a response time of 3 µs for both rise and fall. The package dimensions and lead spacing conform to standard DIP configurations.
Transistor Output Optocoupler, 1-Element, 1500V Isolation, DIP-6 Product overview: 4N26 from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 1500V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N26 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-4N26 |
| Product Name | 1500V DIP Bipolar Transistor |
| TJ | -55 C (-67 F) |