The LTV-4N25S-TA is a 6-pin surface-mount optocoupler with tape and reel packaging, designed for signal transmission between circuits of different potentials. It features a transistor output with a current transfer ratio of 20% minimum at IF=10mA and VCE=10V, and a response time of 3 µs typical for rise and fall. It provides 2500 Vrms isolation voltage, operates from -55°C to +100°C, and meets UL, TUV, CSA, FIMKO, NEMKO, DEMKO, SEMKO, and VDE safety standards. The device has a collector-emitter breakdown voltage of 30 V, maximum collector current of 100 mA, and total power dissipation of 250 mW.
Transistor Output Optocoupler, 1-Element, 2500V Isolation, Product overview: 4N25S-TA from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2500V. Search-friendly keywords include transistor, BJT, switching, amplification, 2500V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N25S-TA can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-4N25S-TA |
| Product Name | 2500V Bipolar Transistor |
| TJ | -55 C (-67 F) |