Lite-On Electronics, Inc. OEM Parts - OEM Parts (0 - 9) - 1N4004L 1N4004L

Description
Manufacturer: Lite-On Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1035263-1N4004L Length: 5.2 mm Forward Voltage: 1 V Forward Current: 1 A Number of Pins: 2 Diameter: 2.7 mm Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Reverse Leakage Current: 5 µA Max Repetitive Reverse Voltage (Vrrm): 400 V Peak Reverse Current: 50 µA Max Forward Surge Current (Ifsm): 30 A
Request a Quote
Description
Manufacturer: Lite-On Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1035263-1N4004L Length: 5.2 mm Forward Voltage: 1 V Forward Current: 1 A Number of Pins: 2 Diameter: 2.7 mm Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Reverse Leakage Current: 5 µA Max Repetitive Reverse Voltage (Vrrm): 400 V Peak Reverse Current: 50 µA Max Forward Surge Current (Ifsm): 30 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 1N4004L - 1035263-1N4004L - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 1N4004L
1035263-1N4004L
OEM Parts - OEM Parts (0 - 9) - 1N4004L 1035263-1N4004L
Manufacturer: Lite-On Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1035263-1N4004L Length: 5.2 mm Forward Voltage: 1 V Forward Current: 1 A Number of Pins: 2 Diameter: 2.7 mm Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Reverse Leakage Current: 5 µA Max Repetitive Reverse Voltage (Vrrm): 400 V Peak Reverse Current: 50 µA Max Forward Surge Current (Ifsm): 30 A

Manufacturer: Lite-On Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1035263-1N4004L
Length: 5.2 mm
Forward Voltage: 1 V
Forward Current: 1 A
Number of Pins: 2
Diameter: 2.7 mm
Categories: OEM Parts(0-9)
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Reverse Leakage Current: 5 µA
Max Repetitive Reverse Voltage (Vrrm): 400 V
Peak Reverse Current: 50 µA
Max Forward Surge Current (Ifsm): 30 A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1035263-1N4004L
Product Name OEM Parts - OEM Parts (0 - 9) - 1N4004L
Unlock Full Specs
to access all available technical data