Lista International Powerbeam, 15A Lista 8946

Description
Powerbeam, 15A: DS, 8 Outlets per side; 36
Description
Powerbeam, 15A: DS, 8 Outlets per side; 36

Suppliers

Company
Product
Description
Supplier Links
Powerbeam, 15A Lista - 13N3472 - Newark, An Avnet Company
Chicago, IL, United States
Powerbeam, 15A Lista
13N3472
Powerbeam, 15A Lista 13N3472
Powerbeam, 15A: DS, 8 Outlets per side; 36

Powerbeam, 15A: DS, 8 Outlets per side; 36

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 13N3472
Product Name Powerbeam, 15A Lista
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Highrise Flammable Safety Cabinet - CAB728 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Stationary toolboxes - GT-5AJG30012S - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Material Stainless Steel
Height 34.00 inch (864 mm)
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS60T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details