Lista International Powerbeam, 15A /light Switch Lista 8937

Description
Powerbeam, 15A /Light Switch: SS, 36
Description
Powerbeam, 15A /Light Switch: SS, 36

Suppliers

Company
Product
Description
Supplier Links
Powerbeam, 15A /light Switch Lista - 13N3465 - Newark, An Avnet Company
Chicago, IL, United States
Powerbeam, 15A /light Switch Lista
13N3465
Powerbeam, 15A /light Switch Lista 13N3465
Powerbeam, 15A /Light Switch: SS, 36

Powerbeam, 15A /Light Switch: SS, 36

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 13N3465
Product Name Powerbeam, 15A /light Switch Lista
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Stationary drawer cabinets - R5KKE-5819 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details