Lista International Powerbeam, 15A /light Switch Lista 8745

Description
Powerbeam, 15A /Light Switch: SS, 72
Description
Powerbeam, 15A /Light Switch: SS, 72

Suppliers

Company
Product
Description
Supplier Links
Powerbeam, 15A /light Switch Lista - 13N3354 - Newark, An Avnet Company
Chicago, IL, United States
Powerbeam, 15A /light Switch Lista
13N3354
Powerbeam, 15A /light Switch Lista 13N3354
Powerbeam, 15A /Light Switch: SS, 72

Powerbeam, 15A /Light Switch: SS, 72

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 13N3354
Product Name Powerbeam, 15A /light Switch Lista
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Highrise Flammable Safety Cabinet - CAB728 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Stationary toolboxes - GT-5AHG30042S - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Material Stainless Steel
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS72T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details