LISTA AG Sliding Shelf Units

Description
Storerooms in archives, in trade and industry, in the office and in the workshop are always too small. The sliding shelf unit provides double the storage space. The principle is simple: the individual shelf units are pushed together and opened only where something needs to be taken out. The individual components of the shelf unit roll smoothly on rails. The sliding shelf unit is easy to operate even when it is fully loaded. If the sliding shelf unit is located in a freely accessible room, it can be secured by a robust central locking system with a cylinder lock. Benefits Shelves, dividers and shelf front cover strips The shelves feature a load capacity of 80 or 150 kg. The shelves are available in a plain specification or with rows of slots for subdivision with dividers. Shelf front cover strips can be installed to enable you to store loose material neatly and tidily. Simple assembly The sliding shelf unit is supplied disassembled in packaging units. Thanks to the clever design of the complete system, the sliding shelf unit can be assembled in a short time. Sliding tray units and pull-out suspension file frames For perfect storage of A4 or C4 documents, transparent sheets, etc. in sliding tray units. Pull-out suspension filing frames can be integrated inside a shelf unit.
Description
Storerooms in archives, in trade and industry, in the office and in the workshop are always too small. The sliding shelf unit provides double the storage space. The principle is simple: the individual shelf units are pushed together and opened only where something needs to be taken out. The individual components of the shelf unit roll smoothly on rails. The sliding shelf unit is easy to operate even when it is fully loaded. If the sliding shelf unit is located in a freely accessible room, it can be secured by a robust central locking system with a cylinder lock. Benefits Shelves, dividers and shelf front cover strips The shelves feature a load capacity of 80 or 150 kg. The shelves are available in a plain specification or with rows of slots for subdivision with dividers. Shelf front cover strips can be installed to enable you to store loose material neatly and tidily. Simple assembly The sliding shelf unit is supplied disassembled in packaging units. Thanks to the clever design of the complete system, the sliding shelf unit can be assembled in a short time. Sliding tray units and pull-out suspension file frames For perfect storage of A4 or C4 documents, transparent sheets, etc. in sliding tray units. Pull-out suspension filing frames can be integrated inside a shelf unit.

Suppliers

Company
Product
Description
Supplier Links
Sliding Shelf Units -  - LISTA AG
Erlen, Switzerland
Sliding Shelf Units
Sliding Shelf Units
Storerooms in archives, in trade and industry, in the office and in the workshop are always too small. The sliding shelf unit provides double the storage space. The principle is simple: the individual shelf units are pushed together and opened only where something needs to be taken out. The individual components of the shelf unit roll smoothly on rails. The sliding shelf unit is easy to operate even when it is fully loaded. If the sliding shelf unit is located in a freely accessible room, it can be secured by a robust central locking system with a cylinder lock. Benefits Shelves, dividers and shelf front cover strips The shelves feature a load capacity of 80 or 150 kg. The shelves are available in a plain specification or with rows of slots for subdivision with dividers. Shelf front cover strips can be installed to enable you to store loose material neatly and tidily. Simple assembly The sliding shelf unit is supplied disassembled in packaging units. Thanks to the clever design of the complete system, the sliding shelf unit can be assembled in a short time. Sliding tray units and pull-out suspension file frames For perfect storage of A4 or C4 documents, transparent sheets, etc. in sliding tray units. Pull-out suspension filing frames can be integrated inside a shelf unit.

Storerooms in archives, in trade and industry, in the office and in the workshop are always too small. The sliding shelf unit provides double the storage space. The principle is simple: the individual shelf units are pushed together and opened only where something needs to be taken out. The individual components of the shelf unit roll smoothly on rails. The sliding shelf unit is easy to operate even when it is fully loaded. If the sliding shelf unit is located in a freely accessible room, it can be secured by a robust central locking system with a cylinder lock.

Benefits

Shelves, dividers and shelf front cover strips

The shelves feature a load capacity of 80 or 150 kg. The shelves are available in a plain specification or with rows of slots for subdivision with dividers. Shelf front cover strips can be installed to enable you to store loose material neatly and tidily.

Simple assembly

The sliding shelf unit is supplied disassembled in packaging units. Thanks to the clever design of the complete system, the sliding shelf unit can be assembled in a short time.

Sliding tray units and pull-out suspension file frames

For perfect storage of A4 or C4 documents, transparent sheets, etc. in sliding tray units. Pull-out suspension filing frames can be integrated inside a shelf unit.

Supplier's Site

Technical Specifications

  LISTA AG
Product Category Industrial Shelving and Racking
Product Name Sliding Shelf Units
Category Industrial; Commercial
Type Shelving; Bookcase
Shelving/Racking Options Enclosed
Capacity 176 to 331 lbs (80 to 150 kg)
Depth 13.78 inch (350 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wall-mounted storage - WM57-1636 - Rousseau Metal Inc.
Specs
Category Industrial
Length 36 inch (914 mm)
Width 16 inch (406 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Rack Shelves - 223764 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 17.95 inch (456 mm)
Width 19.02 inch (483 mm)
View Details