LISTA AG Shelf Storage Walls

Description
Shelf storage walls are suitable for every industry as well as for every workplace and ensure optimum use of space and smooth handling. They can be individually configured thanks to various shelving depths, unit widths and shelving heights. LISTA shelf storage walls meet every requirement with shelves in various designs, dividers, shelf dividers, drawer inserts and doors. Benefits Flexible design options Pull-out and adjustable shelves, drawers as well as hinged and sliding doors can be combined individually. Side panel covers The side panel cover is used as a plainfiller panel to cover the rows of slotson the side panel and can be attachedwithout any screws. Drawers The smooth-running drawers with fullextension are the optimum storage areafor small parts. Available only for unitswith the dimensions 1000 x 500 mm. Easy adjustment options The shelves and dividers are fast and easy to adjust and install using shelf supports with no need for screws. Side panels Increased stability and security are ensured by the triangular folded reinforcing panel on the front of the side panels. Rear panel, perforated Provides high stability and enables storage of tools on the back of the shelving system. Shelves and dividers The shelves feature load capacitiesranging from 30 to 240 kg. The shelvesare available in a smooth version orwith rows of slots for subdivision withdividers. Hinged doors Hinged or sliding doors can be installed on the front to provide reliable access and dust protection. Base plate set for side panel Each side panel comes with a base plateset to screw it on the floor. Base cover The base cover serves as a dust cover and fits into place without any screws. Shelf front cover strips and drip trays Shelf front cover strips or drip trays canbe installed to enable you to store andarrange loose material and liquids tidilyand safely. Sliding doors The sliding doors are the optimumsolution for tight spaces and come witha lock-down cylinder lock as standard.
Description
Shelf storage walls are suitable for every industry as well as for every workplace and ensure optimum use of space and smooth handling. They can be individually configured thanks to various shelving depths, unit widths and shelving heights. LISTA shelf storage walls meet every requirement with shelves in various designs, dividers, shelf dividers, drawer inserts and doors. Benefits Flexible design options Pull-out and adjustable shelves, drawers as well as hinged and sliding doors can be combined individually. Side panel covers The side panel cover is used as a plainfiller panel to cover the rows of slotson the side panel and can be attachedwithout any screws. Drawers The smooth-running drawers with fullextension are the optimum storage areafor small parts. Available only for unitswith the dimensions 1000 x 500 mm. Easy adjustment options The shelves and dividers are fast and easy to adjust and install using shelf supports with no need for screws. Side panels Increased stability and security are ensured by the triangular folded reinforcing panel on the front of the side panels. Rear panel, perforated Provides high stability and enables storage of tools on the back of the shelving system. Shelves and dividers The shelves feature load capacitiesranging from 30 to 240 kg. The shelvesare available in a smooth version orwith rows of slots for subdivision withdividers. Hinged doors Hinged or sliding doors can be installed on the front to provide reliable access and dust protection. Base plate set for side panel Each side panel comes with a base plateset to screw it on the floor. Base cover The base cover serves as a dust cover and fits into place without any screws. Shelf front cover strips and drip trays Shelf front cover strips or drip trays canbe installed to enable you to store andarrange loose material and liquids tidilyand safely. Sliding doors The sliding doors are the optimumsolution for tight spaces and come witha lock-down cylinder lock as standard.

Suppliers

Company
Product
Description
Supplier Links
Shelf Storage Walls -  - LISTA AG
Erlen, Switzerland
Shelf Storage Walls
Shelf Storage Walls
Shelf storage walls are suitable for every industry as well as for every workplace and ensure optimum use of space and smooth handling. They can be individually configured thanks to various shelving depths, unit widths and shelving heights. LISTA shelf storage walls meet every requirement with shelves in various designs, dividers, shelf dividers, drawer inserts and doors. Benefits Flexible design options Pull-out and adjustable shelves, drawers as well as hinged and sliding doors can be combined individually. Side panel covers The side panel cover is used as a plainfiller panel to cover the rows of slotson the side panel and can be attachedwithout any screws. Drawers The smooth-running drawers with fullextension are the optimum storage areafor small parts. Available only for unitswith the dimensions 1000 x 500 mm. Easy adjustment options The shelves and dividers are fast and easy to adjust and install using shelf supports with no need for screws. Side panels Increased stability and security are ensured by the triangular folded reinforcing panel on the front of the side panels. Rear panel, perforated Provides high stability and enables storage of tools on the back of the shelving system. Shelves and dividers The shelves feature load capacitiesranging from 30 to 240 kg. The shelvesare available in a smooth version orwith rows of slots for subdivision withdividers. Hinged doors Hinged or sliding doors can be installed on the front to provide reliable access and dust protection. Base plate set for side panel Each side panel comes with a base plateset to screw it on the floor. Base cover The base cover serves as a dust cover and fits into place without any screws. Shelf front cover strips and drip trays Shelf front cover strips or drip trays canbe installed to enable you to store andarrange loose material and liquids tidilyand safely. Sliding doors The sliding doors are the optimumsolution for tight spaces and come witha lock-down cylinder lock as standard.

Shelf storage walls are suitable for every industry as well as for every workplace and ensure optimum use of space and smooth handling. They can be individually configured thanks to various shelving depths, unit widths and shelving heights. LISTA shelf storage walls meet every requirement with shelves in various designs, dividers, shelf dividers, drawer inserts and doors.

Benefits

Flexible design options

Pull-out and adjustable shelves, drawers as well as hinged and sliding doors can be combined individually.

Side panel covers

The side panel cover is used as a plainfiller panel to cover the rows of slotson the side panel and can be attachedwithout any screws.

Drawers

The smooth-running drawers with fullextension are the optimum storage areafor small parts. Available only for unitswith the dimensions 1000 x 500 mm.

Easy adjustment options

The shelves and dividers are fast and easy to adjust and install using shelf supports with no need for screws.

Side panels

Increased stability and security are ensured by the triangular folded reinforcing panel on the front of the side panels.

Rear panel, perforated

Provides high stability and enables storage of tools on the back of the shelving system.

Shelves and dividers

The shelves feature load capacitiesranging from 30 to 240 kg. The shelvesare available in a smooth version orwith rows of slots for subdivision withdividers.

Hinged doors

Hinged or sliding doors can be installed on the front to provide reliable access and dust protection.

Base plate set for side panel

Each side panel comes with a base plateset to screw it on the floor.

Base cover

The base cover serves as a dust cover and fits into place without any screws.

Shelf front cover strips and drip trays

Shelf front cover strips or drip trays canbe installed to enable you to store andarrange loose material and liquids tidilyand safely.

Sliding doors

The sliding doors are the optimumsolution for tight spaces and come witha lock-down cylinder lock as standard.

Supplier's Site

Technical Specifications

  LISTA AG
Product Category Industrial Shelving and Racking
Product Name Shelf Storage Walls
Category Industrial; Commercial
Type Shelving
Shelving/Racking Options Enclosed; Open
Capacity 1499 to 2315 lbs (680 to 1050 kg)
Depth 12.99 to 24.8 inch (330 to 630 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Mini-Racking - SRE5056S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
PCB Holders - 2472660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 0.4724 inch (12 mm)
Width 0.4724 inch (12 mm)
View Details