LISTA AG Office Filing Cabinets

Description
Features High-quality, welded sheet steel construction Choice of single-width or double-width filing cabinets All drawers with full extension, A4 drawers including fittings for the insertion of suspension files, with single-drawer blocking system as tilt protection One label holder with label per drawer Maximum load capacity: housing 50 kg, drawers depending on width 35, 40 or 55 kg Basic specification of cabinets without lock, separate locking system Key Lock (see page 24), separately lockable, or locking via master key system Cabinets available in 12 standard colours and 12 optional colours
Description
Features High-quality, welded sheet steel construction Choice of single-width or double-width filing cabinets All drawers with full extension, A4 drawers including fittings for the insertion of suspension files, with single-drawer blocking system as tilt protection One label holder with label per drawer Maximum load capacity: housing 50 kg, drawers depending on width 35, 40 or 55 kg Basic specification of cabinets without lock, separate locking system Key Lock (see page 24), separately lockable, or locking via master key system Cabinets available in 12 standard colours and 12 optional colours

Suppliers

Company
Product
Description
Supplier Links
Office Filing Cabinets -  - LISTA AG
Erlen, Switzerland
Office Filing Cabinets
Office Filing Cabinets
Features High-quality, welded sheet steel construction Choice of single-width or double-width filing cabinets All drawers with full extension, A4 drawers including fittings for the insertion of suspension files, with single-drawer blocking system as tilt protection One label holder with label per drawer Maximum load capacity: housing 50 kg, drawers depending on width 35, 40 or 55 kg Basic specification of cabinets without lock, separate locking system Key Lock (see page 24), separately lockable, or locking via master key system Cabinets available in 12 standard colours and 12 optional colours

Features

  • High-quality, welded sheet steel construction
  • Choice of single-width or double-width filing cabinets
  • All drawers with full extension, A4 drawers including fittings for the insertion of suspension files, with single-drawer blocking system as tilt protection
  • One label holder with label per drawer
  • Maximum load capacity: housing 50 kg, drawers depending on width 35, 40 or 55 kg
  • Basic specification of cabinets without lock, separate locking system Key Lock (see page 24), separately lockable, or locking via master key system
  • Cabinets available in 12 standard colours and 12 optional colours
Supplier's Site

Technical Specifications

  LISTA AG
Product Category Cabinets and Casework
Product Name Office Filing Cabinets
Use Commercial
Type Filing Cabinet
Features Modular
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Tool Belts & Tool Pouches - 179814 - RS Components, Ltd.
Specs
Type Tool Cabinet
Material Synthetic Fibre, Leather
Height 10.63 inch (270 mm)
View Details
Mobile toolboxes - GT-5GKG38012P - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details