LISTA AG Office Blueprint Cabinets

Description
Features High-quality, welded sheet steel construction Housing: vertical support elements in 25 mm increments allow optional installation of drawers of varying height, with singledrawer blocking system as tilt protection Maximum load capacity: housing 50 kg, drawers 40 kg Basic specification of cabinets without lock, separate locking system Key Lock (see page 24), separately lockable Cabinets available in 12 standard colours and 12 optional colours
Description
Features High-quality, welded sheet steel construction Housing: vertical support elements in 25 mm increments allow optional installation of drawers of varying height, with singledrawer blocking system as tilt protection Maximum load capacity: housing 50 kg, drawers 40 kg Basic specification of cabinets without lock, separate locking system Key Lock (see page 24), separately lockable Cabinets available in 12 standard colours and 12 optional colours

Suppliers

Company
Product
Description
Supplier Links
Office Blueprint Cabinets -  - LISTA AG
Erlen, Switzerland
Office Blueprint Cabinets
Office Blueprint Cabinets
Features High-quality, welded sheet steel construction Housing: vertical support elements in 25 mm increments allow optional installation of drawers of varying height, with singledrawer blocking system as tilt protection Maximum load capacity: housing 50 kg, drawers 40 kg Basic specification of cabinets without lock, separate locking system Key Lock (see page 24), separately lockable Cabinets available in 12 standard colours and 12 optional colours

Features

  • High-quality, welded sheet steel construction
  • Housing: vertical support elements in 25 mm increments allow optional installation of drawers of varying height, with singledrawer blocking system as tilt protection
  • Maximum load capacity: housing 50 kg, drawers 40 kg
  • Basic specification of cabinets without lock, separate locking system Key Lock (see page 24), separately lockable
  • Cabinets available in 12 standard colours and 12 optional colours
Supplier's Site

Technical Specifications

  LISTA AG
Product Category Cabinets and Casework
Product Name Office Blueprint Cabinets
Use Commercial
Type Drawing
Features Modular
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

High-density storage - R5AHG-5817 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS48T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
PIG® Highrise Flammable Safety Cabinet - CAB728 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details