Linx Technologies LT Series - 418MHz RF Transceiver Module TRM-418-LT

Description
LT Series RF Transceiver Module Longer Range Transceiver for Digital Data Send and receive digital data, control or command information with the LT Series transceiver module. Use it with another LT Series or compatible Linx module for reliable one- or two-way wireless communication at 315MHz, 418MHz or 433MHz. Compared to 2.4GHz modules, narrowband modules from Linx provide longer range and lower current consumption at a more cost-effective price. Benefits Attain longer range: send and receive digital data from up to 3,000 feet (914 meters) away when used with another LT Series or LR Series module Integrate with ease: simple hardware configuration lets you transfer raw data without protocol constraints or the need for user programming Save power: low current consumption compared to competing modules extends battery life Simplify design: modules and antennas are the only RF components you need; no tuning required Streamline production: save time and money with modules that are already tested
Datasheet
Description
LT Series RF Transceiver Module Longer Range Transceiver for Digital Data Send and receive digital data, control or command information with the LT Series transceiver module. Use it with another LT Series or compatible Linx module for reliable one- or two-way wireless communication at 315MHz, 418MHz or 433MHz. Compared to 2.4GHz modules, narrowband modules from Linx provide longer range and lower current consumption at a more cost-effective price. Benefits Attain longer range: send and receive digital data from up to 3,000 feet (914 meters) away when used with another LT Series or LR Series module Integrate with ease: simple hardware configuration lets you transfer raw data without protocol constraints or the need for user programming Save power: low current consumption compared to competing modules extends battery life Simplify design: modules and antennas are the only RF components you need; no tuning required Streamline production: save time and money with modules that are already tested
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LT Series - 418MHz RF Transceiver Module - TRM-418-LT - Linx Technologies
Merlin, OR, USA
LT Series - 418MHz RF Transceiver Module
TRM-418-LT
LT Series - 418MHz RF Transceiver Module TRM-418-LT
LT Series RF Transceiver Module Longer Range Transceiver for Digital Data Send and receive digital data, control or command information with the LT Series transceiver module. Use it with another LT Series or compatible Linx module for reliable one- or two-way wireless communication at 315MHz, 418MHz or 433MHz. Compared to 2.4GHz modules, narrowband modules from Linx provide longer range and lower current consumption at a more cost-effective price. Benefits Attain longer range: send and receive digital data from up to 3,000 feet (914 meters) away when used with another LT Series or LR Series module Integrate with ease: simple hardware configuration lets you transfer raw data without protocol constraints or the need for user programming Save power: low current consumption compared to competing modules extends battery life Simplify design: modules and antennas are the only RF components you need; no tuning required Streamline production: save time and money with modules that are already tested

LT Series RF Transceiver Module

Longer Range Transceiver for Digital Data

Send and receive digital data, control or command information with the LT Series transceiver module. Use it with another LT Series or compatible Linx module for reliable one- or two-way wireless communication at 315MHz, 418MHz or 433MHz. Compared to 2.4GHz modules, narrowband modules from Linx provide longer range and lower current consumption at a more cost-effective price.

Benefits

  • Attain longer range: send and receive digital data from up to 3,000 feet (914 meters) away when used with another LT Series or LR Series module
  • Integrate with ease: simple hardware configuration lets you transfer raw data without protocol constraints or the need for user programming
  • Save power: low current consumption compared to competing modules extends battery life
  • Simplify design: modules and antennas are the only RF components you need; no tuning required
  • Streamline production: save time and money with modules that are already tested
Supplier's Site Datasheet

Technical Specifications

  Linx Technologies
Product Category Network and Communication Chips
Product Number TRM-418-LT
Product Name LT Series - 418MHz RF Transceiver Module
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Technology Wi-Fi / WiMAX / Wi-Mesh
Features RoHS
Operating Frequency 13.56 MHz
View Details
RF Receivers - SI4735-C40-GUR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.1530 to 108 MHz
Bias Current 19.9 mA
View Details
GPS Antennas - 1408042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details