Linx Technologies TM Series GNSS Receiver Module RXM-GNSS-TM

Description
Tiny GNSS Receiver for Positioning, Tracking and Navigation The TM Series GNSS receiver module is a self-contained high-performance Global Satellite Navigation System receiver designed for navigation, tracking and positioning applications. Based on the MediaTek chipset, it can simultaneously acquire and track multiple satellite constellations. These include the United States GPS system, Europe’s GALILEO, Russia’s GLONASS and Japan’s QZSS. The module has an internal LNA that provides exceptional sensitivity, even in dense foliage and urban canyons. It’s very low power consumption helps maximize runtimes in battery powered applications. The GNSS receiver has built-in receiver duty cycling that can be configured to periodically turn off the module for further power savings. Hybrid ephemeris prediction can be used to achieve cold start times of less than 15 seconds. A standard UART serial interface is used to send and receive NMEA messages in ASCII format. A simple serial command set can be used to configure optional features. The module’s UART can be connected directly to the UART on a microcontroller or a PC using a USB or RS-232 converter chip. Housed in a tiny reflow-compatible SMD package, the GNSS receiver requires no programming or additional RF components (except an antenna) to form a complete GNSS solution. This makes the TM Series easy to integrate, even by engineers without previous RF or GNSS experience. Benefits Improve performance: built-in LNA provides excellent sensitivity and performance, particularly when using passive antennas Low power: 20mA supply current while tracking. Duty cycle mode to further reduce power consumption. Quick start times: cold start under 15 seconds using AGPS (3-day satellite prediction); hot start under 1 second Better reliability: tracks multiple positioning systems simultaneously Simplify design: modules and antennas are the only RF components you need; no tuning required Easy integration: easy to integrate, even by engineers who have no prior experience with GPS modules Streamline production: save time and money with modules that are already tested Rapid development: development system allows full interfacing and color display Application Examples Positioning and navigation Location and tracking Security / loss-prevention Surveying Fleet management Logistics
Datasheet
Description
Tiny GNSS Receiver for Positioning, Tracking and Navigation The TM Series GNSS receiver module is a self-contained high-performance Global Satellite Navigation System receiver designed for navigation, tracking and positioning applications. Based on the MediaTek chipset, it can simultaneously acquire and track multiple satellite constellations. These include the United States GPS system, Europe’s GALILEO, Russia’s GLONASS and Japan’s QZSS. The module has an internal LNA that provides exceptional sensitivity, even in dense foliage and urban canyons. It’s very low power consumption helps maximize runtimes in battery powered applications. The GNSS receiver has built-in receiver duty cycling that can be configured to periodically turn off the module for further power savings. Hybrid ephemeris prediction can be used to achieve cold start times of less than 15 seconds. A standard UART serial interface is used to send and receive NMEA messages in ASCII format. A simple serial command set can be used to configure optional features. The module’s UART can be connected directly to the UART on a microcontroller or a PC using a USB or RS-232 converter chip. Housed in a tiny reflow-compatible SMD package, the GNSS receiver requires no programming or additional RF components (except an antenna) to form a complete GNSS solution. This makes the TM Series easy to integrate, even by engineers without previous RF or GNSS experience. Benefits Improve performance: built-in LNA provides excellent sensitivity and performance, particularly when using passive antennas Low power: 20mA supply current while tracking. Duty cycle mode to further reduce power consumption. Quick start times: cold start under 15 seconds using AGPS (3-day satellite prediction); hot start under 1 second Better reliability: tracks multiple positioning systems simultaneously Simplify design: modules and antennas are the only RF components you need; no tuning required Easy integration: easy to integrate, even by engineers who have no prior experience with GPS modules Streamline production: save time and money with modules that are already tested Rapid development: development system allows full interfacing and color display Application Examples Positioning and navigation Location and tracking Security / loss-prevention Surveying Fleet management Logistics
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TM Series GNSS Receiver Module - RXM-GNSS-TM - Linx Technologies
Merlin, OR, USA
TM Series GNSS Receiver Module
RXM-GNSS-TM
TM Series GNSS Receiver Module RXM-GNSS-TM
Tiny GNSS Receiver for Positioning, Tracking and Navigation The TM Series GNSS receiver module is a self-contained high-performance Global Satellite Navigation System receiver designed for navigation, tracking and positioning applications. Based on the MediaTek chipset, it can simultaneously acquire and track multiple satellite constellations. These include the United States GPS system, Europe’s GALILEO, Russia’s GLONASS and Japan’s QZSS. The module has an internal LNA that provides exceptional sensitivity, even in dense foliage and urban canyons. It’s very low power consumption helps maximize runtimes in battery powered applications. The GNSS receiver has built-in receiver duty cycling that can be configured to periodically turn off the module for further power savings. Hybrid ephemeris prediction can be used to achieve cold start times of less than 15 seconds. A standard UART serial interface is used to send and receive NMEA messages in ASCII format. A simple serial command set can be used to configure optional features. The module’s UART can be connected directly to the UART on a microcontroller or a PC using a USB or RS-232 converter chip. Housed in a tiny reflow-compatible SMD package, the GNSS receiver requires no programming or additional RF components (except an antenna) to form a complete GNSS solution. This makes the TM Series easy to integrate, even by engineers without previous RF or GNSS experience. Benefits Improve performance: built-in LNA provides excellent sensitivity and performance, particularly when using passive antennas Low power: 20mA supply current while tracking. Duty cycle mode to further reduce power consumption. Quick start times: cold start under 15 seconds using AGPS (3-day satellite prediction); hot start under 1 second Better reliability: tracks multiple positioning systems simultaneously Simplify design: modules and antennas are the only RF components you need; no tuning required Easy integration: easy to integrate, even by engineers who have no prior experience with GPS modules Streamline production: save time and money with modules that are already tested Rapid development: development system allows full interfacing and color display Application Examples Positioning and navigation Location and tracking Security / loss-prevention Surveying Fleet management Logistics

Tiny GNSS Receiver for Positioning, Tracking and Navigation

The TM Series GNSS receiver module is a self-contained high-performance Global Satellite Navigation System receiver designed for navigation, tracking and positioning applications. Based on the MediaTek chipset, it can simultaneously acquire and track multiple satellite constellations. These include the United States GPS system, Europe’s GALILEO, Russia’s GLONASS and Japan’s QZSS.

The module has an internal LNA that provides exceptional sensitivity, even in dense foliage and urban canyons. It’s very low power consumption helps maximize runtimes in battery powered applications. The GNSS receiver has built-in receiver duty cycling that can be configured to periodically turn off the module for further power savings. Hybrid ephemeris prediction can be used to achieve cold start times of less than 15 seconds.

A standard UART serial interface is used to send and receive NMEA messages in ASCII format. A simple serial command set can be used to configure optional features. The module’s UART can be connected directly to the UART on a microcontroller or a PC using a USB or RS-232 converter chip.

Housed in a tiny reflow-compatible SMD package, the GNSS receiver requires no programming or additional RF components (except an antenna) to form a complete GNSS solution. This makes the TM Series easy to integrate, even by engineers without previous RF or GNSS experience.

Benefits

  • Improve performance: built-in LNA provides excellent sensitivity and performance, particularly when using passive antennas
  • Low power: 20mA supply current while tracking. Duty cycle mode to further reduce power consumption.
  • Quick start times: cold start under 15 seconds using AGPS (3-day satellite prediction); hot start under 1 second
  • Better reliability: tracks multiple positioning systems simultaneously
  • Simplify design: modules and antennas are the only RF components you need; no tuning required
  • Easy integration: easy to integrate, even by engineers who have no prior experience with GPS modules
  • Streamline production: save time and money with modules that are already tested
  • Rapid development: development system allows full interfacing and color display

Application Examples

  • Positioning and navigation
  • Location and tracking
  • Security / loss-prevention
  • Surveying
  • Fleet management
  • Logistics
Supplier's Site Datasheet

Technical Specifications

  Linx Technologies
Product Category Network and Communication Chips
Product Number RXM-GNSS-TM
Product Name TM Series GNSS Receiver Module
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF7002-QFAA-RCT-ND - DigiKey
Nordic Semiconductor ASA
Specs
Device Type Transceiver
Technology Bluetooth; Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 2400 to 5000 MHz
View Details
RF Receivers - SI4706-B20-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 76 to 108 MHz
Bias Current 22 mA
View Details
RF Transceiver ICs - 2312-DW3220SR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
Bluetooth module - AS-XBEE-BT-2.4-INT-01 - ArduSimple
Specs
Device Type Receiver
Technology Bluetooth
View Details