Linx Technologies GM Series GNSS Receiver Module RXM-GNSS-GM

Description
The GM Series GNSS receiver module is a self-contained high-performance Global Satellite Navigation System receiver designed for navigation, tracking and positioning applications. Based on the MediaTek chipset, it can simultaneously acquire and track multiple satellite constellations. These include the United States GPS system, Europe’s GALILEO, Russia’s GLONASS and Japan’s QZSS. The module provides exceptional sensitivity, even in dense foliage and urban canyons. It’s very low power consumption of 16mA while tracking helps maximize runtimes in battery powered applications. The module has built-in receiver duty cycling that can be configured to periodically turn off the module for further power savings. Hybrid ephemeris prediction can be used to achieve cold start times of less than 15 seconds. A standard UART serial interface is used to send and receive NMEA messages in ASCII format. A simple serial command set can be used to configure optional features. The module’s UART can be connected directly to the UART on a microcontroller or a PC using a USB or RS-232 converter chip. Housed in a tiny reflow-compatible SMD package, the GNSS receiver module requires no programming or additional RF components (except an antenna) to form a complete GNSS solution. This makes the GM Series easy to integrate, even by engineers without previous RF or GNSS experience. Benefits Low power: 16mA tracking supply current (less than half of competitive modules). Duty cycle mode to further reduce power consumption. Quick start times: cold start under 15 seconds using AGPS (3-day satellite prediction); hot start under 1 second Better reliability: tracks multiple positioning systems simultaneously Simplify design: modules and antennas are the only RF components you need; no tuning required Easy integration: easy to integrate, even by engineers who have no prior experience with GPS modules Streamline production: save time and money with modules that are already tested Rapid development: development system allows full interfacing and color display Application Examples Positioning and navigation Location and tracking Security / loss-prevention Surveying Fleet management Logistics
Datasheet
Description
The GM Series GNSS receiver module is a self-contained high-performance Global Satellite Navigation System receiver designed for navigation, tracking and positioning applications. Based on the MediaTek chipset, it can simultaneously acquire and track multiple satellite constellations. These include the United States GPS system, Europe’s GALILEO, Russia’s GLONASS and Japan’s QZSS. The module provides exceptional sensitivity, even in dense foliage and urban canyons. It’s very low power consumption of 16mA while tracking helps maximize runtimes in battery powered applications. The module has built-in receiver duty cycling that can be configured to periodically turn off the module for further power savings. Hybrid ephemeris prediction can be used to achieve cold start times of less than 15 seconds. A standard UART serial interface is used to send and receive NMEA messages in ASCII format. A simple serial command set can be used to configure optional features. The module’s UART can be connected directly to the UART on a microcontroller or a PC using a USB or RS-232 converter chip. Housed in a tiny reflow-compatible SMD package, the GNSS receiver module requires no programming or additional RF components (except an antenna) to form a complete GNSS solution. This makes the GM Series easy to integrate, even by engineers without previous RF or GNSS experience. Benefits Low power: 16mA tracking supply current (less than half of competitive modules). Duty cycle mode to further reduce power consumption. Quick start times: cold start under 15 seconds using AGPS (3-day satellite prediction); hot start under 1 second Better reliability: tracks multiple positioning systems simultaneously Simplify design: modules and antennas are the only RF components you need; no tuning required Easy integration: easy to integrate, even by engineers who have no prior experience with GPS modules Streamline production: save time and money with modules that are already tested Rapid development: development system allows full interfacing and color display Application Examples Positioning and navigation Location and tracking Security / loss-prevention Surveying Fleet management Logistics
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GM Series GNSS Receiver Module - RXM-GNSS-GM - Linx Technologies
Merlin, OR, USA
GM Series GNSS Receiver Module
RXM-GNSS-GM
GM Series GNSS Receiver Module RXM-GNSS-GM
The GM Series GNSS receiver module is a self-contained high-performance Global Satellite Navigation System receiver designed for navigation, tracking and positioning applications. Based on the MediaTek chipset, it can simultaneously acquire and track multiple satellite constellations. These include the United States GPS system, Europe’s GALILEO, Russia’s GLONASS and Japan’s QZSS. The module provides exceptional sensitivity, even in dense foliage and urban canyons. It’s very low power consumption of 16mA while tracking helps maximize runtimes in battery powered applications. The module has built-in receiver duty cycling that can be configured to periodically turn off the module for further power savings. Hybrid ephemeris prediction can be used to achieve cold start times of less than 15 seconds. A standard UART serial interface is used to send and receive NMEA messages in ASCII format. A simple serial command set can be used to configure optional features. The module’s UART can be connected directly to the UART on a microcontroller or a PC using a USB or RS-232 converter chip. Housed in a tiny reflow-compatible SMD package, the GNSS receiver module requires no programming or additional RF components (except an antenna) to form a complete GNSS solution. This makes the GM Series easy to integrate, even by engineers without previous RF or GNSS experience. Benefits Low power: 16mA tracking supply current (less than half of competitive modules). Duty cycle mode to further reduce power consumption. Quick start times: cold start under 15 seconds using AGPS (3-day satellite prediction); hot start under 1 second Better reliability: tracks multiple positioning systems simultaneously Simplify design: modules and antennas are the only RF components you need; no tuning required Easy integration: easy to integrate, even by engineers who have no prior experience with GPS modules Streamline production: save time and money with modules that are already tested Rapid development: development system allows full interfacing and color display Application Examples Positioning and navigation Location and tracking Security / loss-prevention Surveying Fleet management Logistics

The GM Series GNSS receiver module is a self-contained high-performance Global Satellite Navigation System receiver designed for navigation, tracking and positioning applications. Based on the MediaTek chipset, it can simultaneously acquire and track multiple satellite constellations. These include the United States GPS system, Europe’s GALILEO, Russia’s GLONASS and Japan’s QZSS.

The module provides exceptional sensitivity, even in dense foliage and urban canyons. It’s very low power consumption of 16mA while tracking helps maximize runtimes in battery powered applications. The module has built-in receiver duty cycling that can be configured to periodically turn off the module for further power savings. Hybrid ephemeris prediction can be used to achieve cold start times of less than 15 seconds.

A standard UART serial interface is used to send and receive NMEA messages in ASCII format. A simple serial command set can be used to configure optional features. The module’s UART can be connected directly to the UART on a microcontroller or a PC using a USB or RS-232 converter chip.

Housed in a tiny reflow-compatible SMD package, the GNSS receiver module requires no programming or additional RF components (except an antenna) to form a complete GNSS solution. This makes the GM Series easy to integrate, even by engineers without previous RF or GNSS experience.

Benefits

  • Low power: 16mA tracking supply current (less than half of competitive modules). Duty cycle mode to further reduce power consumption.
  • Quick start times: cold start under 15 seconds using AGPS (3-day satellite prediction); hot start under 1 second
  • Better reliability: tracks multiple positioning systems simultaneously
  • Simplify design: modules and antennas are the only RF components you need; no tuning required
  • Easy integration: easy to integrate, even by engineers who have no prior experience with GPS modules
  • Streamline production: save time and money with modules that are already tested
  • Rapid development: development system allows full interfacing and color display

Application Examples

  • Positioning and navigation
  • Location and tracking
  • Security / loss-prevention
  • Surveying
  • Fleet management
  • Logistics
Supplier's Site Datasheet

Technical Specifications

  Linx Technologies
Product Category Network and Communication Chips
Product Number RXM-GNSS-GM
Product Name GM Series GNSS Receiver Module
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.55 GHz X-Band Single Beam Tx/Rx Beamformer - AWS-0105 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 8500 to 10550 MHz
View Details
RF Receivers - SI4737-B20-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 163 MHz
Bias Current 19.9 mA
View Details
Ethernet NTRIP Master - AS-XBEE-ETH-100-RJ45-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF-HDT-AJLS Tag-it(TM) HF-I Pro Transponder Chip (Wafer, bumped, inked, grind, sawn on tape) - RF-HDT-AJLS-G1 - Texas Instruments
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 13.56 MHz
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
3 suppliers