Linx Technologies QS Series Master Development System MDEV-USB-QS

Description
QS Series USB Interface Module Master Development System Rapidly develop hardware and software based on the QS Series USB interface module with the QS Series master development system. It comes with a development board for testing and prototyping that is populated with a USB interface for connecting to a PC. A large prototyping area gives you a place to develop circuitry. To help you get started, the system also includes an extra module and demonstration software. The QS Series USB interface module lets you connect your device to a USB port. Use it to set up communication between a PC and a serial device such as a microcontroller, Linx RF module or legacy peripheral that has no native USB port. Benefits Develop quickly: prototyping area and PC interface allow rapid development of hardware and software Get help easily: call Linx for free technical support Connect serial devices: convert CMOS/TTL signals to USB and back again Ensure compatibility: Microsoft certified drivers work with Windows XP, Vista and 7 (32- and 64-bit) Integrate with ease: simple hardware configuration lets you translate data without programming System Includes 1 fully assembled development board 2 QS Series USB interface modules, including one on the board Demonstration software with documentation Master development system user’s guide QS Series documentation FCC Part 2 and Part 15 regulations Free technical support
Datasheet
Description
QS Series USB Interface Module Master Development System Rapidly develop hardware and software based on the QS Series USB interface module with the QS Series master development system. It comes with a development board for testing and prototyping that is populated with a USB interface for connecting to a PC. A large prototyping area gives you a place to develop circuitry. To help you get started, the system also includes an extra module and demonstration software. The QS Series USB interface module lets you connect your device to a USB port. Use it to set up communication between a PC and a serial device such as a microcontroller, Linx RF module or legacy peripheral that has no native USB port. Benefits Develop quickly: prototyping area and PC interface allow rapid development of hardware and software Get help easily: call Linx for free technical support Connect serial devices: convert CMOS/TTL signals to USB and back again Ensure compatibility: Microsoft certified drivers work with Windows XP, Vista and 7 (32- and 64-bit) Integrate with ease: simple hardware configuration lets you translate data without programming System Includes 1 fully assembled development board 2 QS Series USB interface modules, including one on the board Demonstration software with documentation Master development system user’s guide QS Series documentation FCC Part 2 and Part 15 regulations Free technical support
Datasheet

Suppliers

Company
Product
Description
Supplier Links
QS Series Master Development System - MDEV-USB-QS - Linx Technologies
Merlin, OR, USA
QS Series Master Development System
MDEV-USB-QS
QS Series Master Development System MDEV-USB-QS
QS Series USB Interface Module Master Development System Rapidly develop hardware and software based on the QS Series USB interface module with the QS Series master development system. It comes with a development board for testing and prototyping that is populated with a USB interface for connecting to a PC. A large prototyping area gives you a place to develop circuitry. To help you get started, the system also includes an extra module and demonstration software. The QS Series USB interface module lets you connect your device to a USB port. Use it to set up communication between a PC and a serial device such as a microcontroller, Linx RF module or legacy peripheral that has no native USB port. Benefits Develop quickly: prototyping area and PC interface allow rapid development of hardware and software Get help easily: call Linx for free technical support Connect serial devices: convert CMOS/TTL signals to USB and back again Ensure compatibility: Microsoft certified drivers work with Windows XP, Vista and 7 (32- and 64-bit) Integrate with ease: simple hardware configuration lets you translate data without programming System Includes 1 fully assembled development board 2 QS Series USB interface modules, including one on the board Demonstration software with documentation Master development system user’s guide QS Series documentation FCC Part 2 and Part 15 regulations Free technical support

QS Series USB Interface Module Master Development System

Rapidly develop hardware and software based on the QS Series USB interface module with the QS Series master development system. It comes with a development board for testing and prototyping that is populated with a USB interface for connecting to a PC. A large prototyping area gives you a place to develop circuitry. To help you get started, the system also includes an extra module and demonstration software.

The QS Series USB interface module lets you connect your device to a USB port. Use it to set up communication between a PC and a serial device such as a microcontroller, Linx RF module or legacy peripheral that has no native USB port.

Benefits

  • Develop quickly: prototyping area and PC interface allow rapid development of hardware and software
  • Get help easily: call Linx for free technical support
  • Connect serial devices: convert CMOS/TTL signals to USB and back again
  • Ensure compatibility: Microsoft certified drivers work with Windows XP, Vista and 7 (32- and 64-bit)
  • Integrate with ease: simple hardware configuration lets you translate data without programming

System Includes

  • 1 fully assembled development board
  • 2 QS Series USB interface modules, including one on the board
  • Demonstration software with documentation
  • Master development system user’s guide
  • QS Series documentation
  • FCC Part 2 and Part 15 regulations
  • Free technical support
Supplier's Site Datasheet

Technical Specifications

  Linx Technologies
Product Category Electronic Development Boards
Product Number MDEV-USB-QS
Product Name QS Series Master Development System
Category Development Suite / Kit
Unlock Full Specs
to access all available technical data

Similar Products

EVAL BOARD FOR BFHKI-1072+ - TB-BFHKI-1072C+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Development Tools - 1887076 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Sensor Evaluation Boards - 2952-FSFLOWMODULE-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Signal Type Analog
View Details
Sensor Development Boards and Evaluation Kits - 10211285-00 - TE Connectivity
Specs
Category Development Suite / Kit
View Details