Linx Technologies MS Series Master Development System with 418MHz RF Modules MDEV-LICAL-MS

Description
MS Series Remote Control Encoder & Decoder Master Development System Rapidly develop hardware and software based on the MS Series encoder and decoder along with Linx RF modules using the MS Series master development system. It comes with two development boards for benchmarking and prototyping, each of which is populated with an encoder or decoder and LR Series or ES Series transmitter or receiver. A large prototyping area gives you a place to develop circuitry or use a different RF module. To help you get started, the system also includes antennas, extra modules, connectors, demonstration software and a USB interface for connecting to a PC. When used together, MS Series encoders and decoders work with compatible Linx RF modules to let you trigger discrete actions with button presses or contact closures. The MS Series provides a medium level of security. It lets you send commands from multiple transmitters to distinct receivers in the same vicinity through digital addressing. It can be used with NT Series, LT Series, LR Series, LC Series, KH2 Series, ES Series and HP3 Series RF modules. The encoder uses input from up to eight buttons or contact closures to encode a digital signal, then passes the signal to a transmitter for sending. A receiver picks up the signal and passes it to a decoder. If the signal is accepted, the decoder replicates the encoder’s inputs on its outputs. The outputs can be connected to up to eight devices such as microprocessors, LEDs, motors or relays. Security The decoder will only accept transmissions from compatible encoders with addresses that match its own. The MS Series has 16,777,216 (224) possible addresses, which makes accidental conflicts very unlikely. Addressing can be configured with button presses. The MS Series also sends the encoder ID, making it easy to allow or deny access to specific outputs based on which encoder is doing the sending. However, because the MS Series does not use encryption or rolling code, it does not protect against intentional security threats. Benefits Develop quickly: prototyping area and PC interface allow rapid development of hardware and software Evaluate RF modules: use the included LR Series or ES Series modules or integrate your own modules in the prototyping area Get help easily: call Linx for free technical support Integrate with ease: set up simple remote control systems without a microcontroller or the need for user programming Avoid accidental conflicts: 24-bit address helps prevent identification mistakes Control access to specific outputs: accept or reject certain commands based on the encoder ID System Includes 2 fully assembled development boards 2 MS Series encoders, including one on the encoder board 2 MS Series decoders, including one on the decoder board 1 LR Series or ES Series transmitter on the encoder board 1 LR Series or ES Series receiver on the decoder board 1 QS Series USB interface module on the decoder board 2 CW Series antennas 2 RP-SMA connectors, including one on each board 2 9V batteries Demonstration software with documentation Master development system user’s guide MS Series documentation FCC Part 2 and Part 15 regulations Free technical support
Datasheet
Description
MS Series Remote Control Encoder & Decoder Master Development System Rapidly develop hardware and software based on the MS Series encoder and decoder along with Linx RF modules using the MS Series master development system. It comes with two development boards for benchmarking and prototyping, each of which is populated with an encoder or decoder and LR Series or ES Series transmitter or receiver. A large prototyping area gives you a place to develop circuitry or use a different RF module. To help you get started, the system also includes antennas, extra modules, connectors, demonstration software and a USB interface for connecting to a PC. When used together, MS Series encoders and decoders work with compatible Linx RF modules to let you trigger discrete actions with button presses or contact closures. The MS Series provides a medium level of security. It lets you send commands from multiple transmitters to distinct receivers in the same vicinity through digital addressing. It can be used with NT Series, LT Series, LR Series, LC Series, KH2 Series, ES Series and HP3 Series RF modules. The encoder uses input from up to eight buttons or contact closures to encode a digital signal, then passes the signal to a transmitter for sending. A receiver picks up the signal and passes it to a decoder. If the signal is accepted, the decoder replicates the encoder’s inputs on its outputs. The outputs can be connected to up to eight devices such as microprocessors, LEDs, motors or relays. Security The decoder will only accept transmissions from compatible encoders with addresses that match its own. The MS Series has 16,777,216 (224) possible addresses, which makes accidental conflicts very unlikely. Addressing can be configured with button presses. The MS Series also sends the encoder ID, making it easy to allow or deny access to specific outputs based on which encoder is doing the sending. However, because the MS Series does not use encryption or rolling code, it does not protect against intentional security threats. Benefits Develop quickly: prototyping area and PC interface allow rapid development of hardware and software Evaluate RF modules: use the included LR Series or ES Series modules or integrate your own modules in the prototyping area Get help easily: call Linx for free technical support Integrate with ease: set up simple remote control systems without a microcontroller or the need for user programming Avoid accidental conflicts: 24-bit address helps prevent identification mistakes Control access to specific outputs: accept or reject certain commands based on the encoder ID System Includes 2 fully assembled development boards 2 MS Series encoders, including one on the encoder board 2 MS Series decoders, including one on the decoder board 1 LR Series or ES Series transmitter on the encoder board 1 LR Series or ES Series receiver on the decoder board 1 QS Series USB interface module on the decoder board 2 CW Series antennas 2 RP-SMA connectors, including one on each board 2 9V batteries Demonstration software with documentation Master development system user’s guide MS Series documentation FCC Part 2 and Part 15 regulations Free technical support
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MS Series Master Development System with 418MHz RF Modules - MDEV-LICAL-MS - Linx Technologies
Merlin, OR, USA
MS Series Master Development System with 418MHz RF Modules
MDEV-LICAL-MS
MS Series Master Development System with 418MHz RF Modules MDEV-LICAL-MS
MS Series Remote Control Encoder & Decoder Master Development System Rapidly develop hardware and software based on the MS Series encoder and decoder along with Linx RF modules using the MS Series master development system. It comes with two development boards for benchmarking and prototyping, each of which is populated with an encoder or decoder and LR Series or ES Series transmitter or receiver. A large prototyping area gives you a place to develop circuitry or use a different RF module. To help you get started, the system also includes antennas, extra modules, connectors, demonstration software and a USB interface for connecting to a PC. When used together, MS Series encoders and decoders work with compatible Linx RF modules to let you trigger discrete actions with button presses or contact closures. The MS Series provides a medium level of security. It lets you send commands from multiple transmitters to distinct receivers in the same vicinity through digital addressing. It can be used with NT Series, LT Series, LR Series, LC Series, KH2 Series, ES Series and HP3 Series RF modules. The encoder uses input from up to eight buttons or contact closures to encode a digital signal, then passes the signal to a transmitter for sending. A receiver picks up the signal and passes it to a decoder. If the signal is accepted, the decoder replicates the encoder’s inputs on its outputs. The outputs can be connected to up to eight devices such as microprocessors, LEDs, motors or relays. Security The decoder will only accept transmissions from compatible encoders with addresses that match its own. The MS Series has 16,777,216 (224) possible addresses, which makes accidental conflicts very unlikely. Addressing can be configured with button presses. The MS Series also sends the encoder ID, making it easy to allow or deny access to specific outputs based on which encoder is doing the sending. However, because the MS Series does not use encryption or rolling code, it does not protect against intentional security threats. Benefits Develop quickly: prototyping area and PC interface allow rapid development of hardware and software Evaluate RF modules: use the included LR Series or ES Series modules or integrate your own modules in the prototyping area Get help easily: call Linx for free technical support Integrate with ease: set up simple remote control systems without a microcontroller or the need for user programming Avoid accidental conflicts: 24-bit address helps prevent identification mistakes Control access to specific outputs: accept or reject certain commands based on the encoder ID System Includes 2 fully assembled development boards 2 MS Series encoders, including one on the encoder board 2 MS Series decoders, including one on the decoder board 1 LR Series or ES Series transmitter on the encoder board 1 LR Series or ES Series receiver on the decoder board 1 QS Series USB interface module on the decoder board 2 CW Series antennas 2 RP-SMA connectors, including one on each board 2 9V batteries Demonstration software with documentation Master development system user’s guide MS Series documentation FCC Part 2 and Part 15 regulations Free technical support

MS Series Remote Control Encoder & Decoder Master Development System

Rapidly develop hardware and software based on the MS Series encoder and decoder along with Linx RF modules using the MS Series master development system. It comes with two development boards for benchmarking and prototyping, each of which is populated with an encoder or decoder and LR Series or ES Series transmitter or receiver. A large prototyping area gives you a place to develop circuitry or use a different RF module. To help you get started, the system also includes antennas, extra modules, connectors, demonstration software and a USB interface for connecting to a PC.

When used together, MS Series encoders and decoders work with compatible Linx RF modules to let you trigger discrete actions with button presses or contact closures. The MS Series provides a medium level of security. It lets you send commands from multiple transmitters to distinct receivers in the same vicinity through digital addressing. It can be used with NT Series, LT Series, LR Series, LC Series, KH2 Series, ES Series and HP3 Series RF modules.

The encoder uses input from up to eight buttons or contact closures to encode a digital signal, then passes the signal to a transmitter for sending. A receiver picks up the signal and passes it to a decoder. If the signal is accepted, the decoder replicates the encoder’s inputs on its outputs. The outputs can be connected to up to eight devices such as microprocessors, LEDs, motors or relays.

Security

The decoder will only accept transmissions from compatible encoders with addresses that match its own. The MS Series has 16,777,216 (224) possible addresses, which makes accidental conflicts very unlikely. Addressing can be configured with button presses.

The MS Series also sends the encoder ID, making it easy to allow or deny access to specific outputs based on which encoder is doing the sending. However, because the MS Series does not use encryption or rolling code, it does not protect against intentional security threats.

Benefits

  • Develop quickly: prototyping area and PC interface allow rapid development of hardware and software
  • Evaluate RF modules: use the included LR Series or ES Series modules or integrate your own modules in the prototyping area
  • Get help easily: call Linx for free technical support
  • Integrate with ease: set up simple remote control systems without a microcontroller or the need for user programming
  • Avoid accidental conflicts: 24-bit address helps prevent identification mistakes
  • Control access to specific outputs: accept or reject certain commands based on the encoder ID

System Includes

  • 2 fully assembled development boards
  • 2 MS Series encoders, including one on the encoder board
  • 2 MS Series decoders, including one on the decoder board
  • 1 LR Series or ES Series transmitter on the encoder board
  • 1 LR Series or ES Series receiver on the decoder board
  • 1 QS Series USB interface module on the decoder board
  • 2 CW Series antennas
  • 2 RP-SMA connectors, including one on each board
  • 2 9V batteries
  • Demonstration software with documentation
  • Master development system user’s guide
  • MS Series documentation
  • FCC Part 2 and Part 15 regulations
  • Free technical support
Supplier's Site Datasheet

Technical Specifications

  Linx Technologies
Product Category Electronic Development Boards
Product Number MDEV-LICAL-MS
Product Name MS Series Master Development System with 418MHz RF Modules
Category Development Suite / Kit
Unlock Full Specs
to access all available technical data

Similar Products

TB,TUF,NNN150,Z,50 OHM - TB-201 - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Development Tools - 1845083 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Driver Circuit Board DCB.S3.330 - DCB.S3.330 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
Sensor Development Boards and Evaluation Kits - MS561101BA01-00 - TE Connectivity
Specs
Category Development Suite / Kit
View Details