Linx Technologies HS Series - Master Development System MDEV-LICAL-HS

Description
HS Series Remote Control Encoder & Decoder Master Development System Rapidly develop hardware and software based on the HS Series encoder and decoder along with LR Series or ES Series RF modules using the HS Series master development system. It comes with two development boards for benchmarking and prototyping, each of which is populated with an encoder or decoder and LR Series or ES Series transmitter or receiver. A large prototyping area gives you a place to develop circuitry or use a different RF module. To help you get started, the system also includes antennas, extra modules, connectors, demonstration software and a USB interface for connecting to a PC. When used together, HS Series encoders and decoders work with transmitters and receivers to let you trigger discrete actions with button presses or contact closures. The HS Series lets you send commands from multiple transmitters to distinct receivers in the same vicinity with state-of-the-art protection against intentional security threats. It can be used with NT Series, LT Series, LR Series, LC Series, KH2 Series, ES Series and HP3 Series RF modules. The encoder uses input from up to eight buttons or contact closures to encode a digital signal, then passes the signal to a transmitter for sending. A receiver picks up the signal and passes it to a decoder. If the signal is accepted, the decoder replicates the encoder’s inputs on its outputs. The outputs can be connected to up to eight devices such as microprocessors, LEDs, motors or relays. Security The HS Series uses CipherLinx®, an extremely secure protocol that received a glowing review from the Independent Security Evaluators. It protects against intentional security threats such as the following: Code scanning: trying every possible address. CipherLinx® uses an 80-bit key that makes code scanning impractical. At eight keys per second, it would take about 4,789 trillion years to try every one. Code grabbing: recording a transmission to replay later. With CipherLinx®, every transmission is unique. Old transmissions are not accepted, so code grabbing doesn’t work. Copy-paste attack: recording a transmission, then modifying the data and sending it again. CipherLinx® makes sure the data was received intact with an 80-bit integrity check. If the data was compromised, it ignores the transmission. Encryption attack: cracking the encryption algorithm. CipherLinx® uses Skipjack, a highly secure algorithm with no known vulnerabilities combined with a certified mixing algorithm to create a 128-bit cipher. Theft: stealing the remote control. An optional keypad PIN keeps stolen devices from being used. Uniqueness and Identification The decoder will only accept transmissions from compatible encoders with keys that match its own. The HS Series has over a million billion billion (280) possible keys, which makes accidental conflicts nearly impossible. Key generation can be configured with button presses. Benefits Develop quickly: prototyping area and PC interface allow rapid development of hardware and software Evaluate RF modules: use the included LR Series or ES Series modules or integrate your own modules in the prototyping area Get help easily: call Linx for free technical support Protect your system: highly secure protocol protects against intentional security threats Integrate with ease: set up simple remote control systems without a microcontroller or the need for user programming Avoid accidental conflicts: 80-bit key prevents identification mistakes Guard against theft: optional keypad PIN keeps stolen devices from being used System Includes 2 fully assembled development boards 2 HS Series encoders, including one on the encoder board 2 HS Series decoders, including one on the decoder board 1 LR Series or ES Series transmitter on the encoder board 1 LR Series or ES Series receiver on the decoder board 1 QS Series USB interface module on the decoder board 2 CW Series antennas 2 RP-SMA connectors, including one on each board 2 9V batteries Demonstration software with documentation Master development system user’s guide HS Series documentation FCC Part 2 and Part 15 regulations Free technical support
Datasheet
Description
HS Series Remote Control Encoder & Decoder Master Development System Rapidly develop hardware and software based on the HS Series encoder and decoder along with LR Series or ES Series RF modules using the HS Series master development system. It comes with two development boards for benchmarking and prototyping, each of which is populated with an encoder or decoder and LR Series or ES Series transmitter or receiver. A large prototyping area gives you a place to develop circuitry or use a different RF module. To help you get started, the system also includes antennas, extra modules, connectors, demonstration software and a USB interface for connecting to a PC. When used together, HS Series encoders and decoders work with transmitters and receivers to let you trigger discrete actions with button presses or contact closures. The HS Series lets you send commands from multiple transmitters to distinct receivers in the same vicinity with state-of-the-art protection against intentional security threats. It can be used with NT Series, LT Series, LR Series, LC Series, KH2 Series, ES Series and HP3 Series RF modules. The encoder uses input from up to eight buttons or contact closures to encode a digital signal, then passes the signal to a transmitter for sending. A receiver picks up the signal and passes it to a decoder. If the signal is accepted, the decoder replicates the encoder’s inputs on its outputs. The outputs can be connected to up to eight devices such as microprocessors, LEDs, motors or relays. Security The HS Series uses CipherLinx®, an extremely secure protocol that received a glowing review from the Independent Security Evaluators. It protects against intentional security threats such as the following: Code scanning: trying every possible address. CipherLinx® uses an 80-bit key that makes code scanning impractical. At eight keys per second, it would take about 4,789 trillion years to try every one. Code grabbing: recording a transmission to replay later. With CipherLinx®, every transmission is unique. Old transmissions are not accepted, so code grabbing doesn’t work. Copy-paste attack: recording a transmission, then modifying the data and sending it again. CipherLinx® makes sure the data was received intact with an 80-bit integrity check. If the data was compromised, it ignores the transmission. Encryption attack: cracking the encryption algorithm. CipherLinx® uses Skipjack, a highly secure algorithm with no known vulnerabilities combined with a certified mixing algorithm to create a 128-bit cipher. Theft: stealing the remote control. An optional keypad PIN keeps stolen devices from being used. Uniqueness and Identification The decoder will only accept transmissions from compatible encoders with keys that match its own. The HS Series has over a million billion billion (280) possible keys, which makes accidental conflicts nearly impossible. Key generation can be configured with button presses. Benefits Develop quickly: prototyping area and PC interface allow rapid development of hardware and software Evaluate RF modules: use the included LR Series or ES Series modules or integrate your own modules in the prototyping area Get help easily: call Linx for free technical support Protect your system: highly secure protocol protects against intentional security threats Integrate with ease: set up simple remote control systems without a microcontroller or the need for user programming Avoid accidental conflicts: 80-bit key prevents identification mistakes Guard against theft: optional keypad PIN keeps stolen devices from being used System Includes 2 fully assembled development boards 2 HS Series encoders, including one on the encoder board 2 HS Series decoders, including one on the decoder board 1 LR Series or ES Series transmitter on the encoder board 1 LR Series or ES Series receiver on the decoder board 1 QS Series USB interface module on the decoder board 2 CW Series antennas 2 RP-SMA connectors, including one on each board 2 9V batteries Demonstration software with documentation Master development system user’s guide HS Series documentation FCC Part 2 and Part 15 regulations Free technical support
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HS Series - Master Development System - MDEV-LICAL-HS - Linx Technologies
Merlin, OR, USA
HS Series - Master Development System
MDEV-LICAL-HS
HS Series - Master Development System MDEV-LICAL-HS
HS Series Remote Control Encoder & Decoder Master Development System Rapidly develop hardware and software based on the HS Series encoder and decoder along with LR Series or ES Series RF modules using the HS Series master development system. It comes with two development boards for benchmarking and prototyping, each of which is populated with an encoder or decoder and LR Series or ES Series transmitter or receiver. A large prototyping area gives you a place to develop circuitry or use a different RF module. To help you get started, the system also includes antennas, extra modules, connectors, demonstration software and a USB interface for connecting to a PC. When used together, HS Series encoders and decoders work with transmitters and receivers to let you trigger discrete actions with button presses or contact closures. The HS Series lets you send commands from multiple transmitters to distinct receivers in the same vicinity with state-of-the-art protection against intentional security threats. It can be used with NT Series, LT Series, LR Series, LC Series, KH2 Series, ES Series and HP3 Series RF modules. The encoder uses input from up to eight buttons or contact closures to encode a digital signal, then passes the signal to a transmitter for sending. A receiver picks up the signal and passes it to a decoder. If the signal is accepted, the decoder replicates the encoder’s inputs on its outputs. The outputs can be connected to up to eight devices such as microprocessors, LEDs, motors or relays. Security The HS Series uses CipherLinx®, an extremely secure protocol that received a glowing review from the Independent Security Evaluators. It protects against intentional security threats such as the following: Code scanning: trying every possible address. CipherLinx® uses an 80-bit key that makes code scanning impractical. At eight keys per second, it would take about 4,789 trillion years to try every one. Code grabbing: recording a transmission to replay later. With CipherLinx®, every transmission is unique. Old transmissions are not accepted, so code grabbing doesn’t work. Copy-paste attack: recording a transmission, then modifying the data and sending it again. CipherLinx® makes sure the data was received intact with an 80-bit integrity check. If the data was compromised, it ignores the transmission. Encryption attack: cracking the encryption algorithm. CipherLinx® uses Skipjack, a highly secure algorithm with no known vulnerabilities combined with a certified mixing algorithm to create a 128-bit cipher. Theft: stealing the remote control. An optional keypad PIN keeps stolen devices from being used. Uniqueness and Identification The decoder will only accept transmissions from compatible encoders with keys that match its own. The HS Series has over a million billion billion (280) possible keys, which makes accidental conflicts nearly impossible. Key generation can be configured with button presses. Benefits Develop quickly: prototyping area and PC interface allow rapid development of hardware and software Evaluate RF modules: use the included LR Series or ES Series modules or integrate your own modules in the prototyping area Get help easily: call Linx for free technical support Protect your system: highly secure protocol protects against intentional security threats Integrate with ease: set up simple remote control systems without a microcontroller or the need for user programming Avoid accidental conflicts: 80-bit key prevents identification mistakes Guard against theft: optional keypad PIN keeps stolen devices from being used System Includes 2 fully assembled development boards 2 HS Series encoders, including one on the encoder board 2 HS Series decoders, including one on the decoder board 1 LR Series or ES Series transmitter on the encoder board 1 LR Series or ES Series receiver on the decoder board 1 QS Series USB interface module on the decoder board 2 CW Series antennas 2 RP-SMA connectors, including one on each board 2 9V batteries Demonstration software with documentation Master development system user’s guide HS Series documentation FCC Part 2 and Part 15 regulations Free technical support

HS Series Remote Control Encoder & Decoder Master Development System

Rapidly develop hardware and software based on the HS Series encoder and decoder along with LR Series or ES Series RF modules using the HS Series master development system. It comes with two development boards for benchmarking and prototyping, each of which is populated with an encoder or decoder and LR Series or ES Series transmitter or receiver. A large prototyping area gives you a place to develop circuitry or use a different RF module. To help you get started, the system also includes antennas, extra modules, connectors, demonstration software and a USB interface for connecting to a PC.

When used together, HS Series encoders and decoders work with transmitters and receivers to let you trigger discrete actions with button presses or contact closures. The HS Series lets you send commands from multiple transmitters to distinct receivers in the same vicinity with state-of-the-art protection against intentional security threats. It can be used with NT Series, LT Series, LR Series, LC Series, KH2 Series, ES Series and HP3 Series RF modules.

The encoder uses input from up to eight buttons or contact closures to encode a digital signal, then passes the signal to a transmitter for sending. A receiver picks up the signal and passes it to a decoder. If the signal is accepted, the decoder replicates the encoder’s inputs on its outputs. The outputs can be connected to up to eight devices such as microprocessors, LEDs, motors or relays.

Security

The HS Series uses CipherLinx®, an extremely secure protocol that received a glowing review from the Independent Security Evaluators. It protects against intentional security threats such as the following:

  • Code scanning: trying every possible address. CipherLinx® uses an 80-bit key that makes code scanning impractical. At eight keys per second, it would take about 4,789 trillion years to try every one.
  • Code grabbing: recording a transmission to replay later. With CipherLinx®, every transmission is unique. Old transmissions are not accepted, so code grabbing doesn’t work.
  • Copy-paste attack: recording a transmission, then modifying the data and sending it again. CipherLinx® makes sure the data was received intact with an 80-bit integrity check. If the data was compromised, it ignores the transmission.
  • Encryption attack: cracking the encryption algorithm. CipherLinx® uses Skipjack, a highly secure algorithm with no known vulnerabilities combined with a certified mixing algorithm to create a 128-bit cipher.
  • Theft: stealing the remote control. An optional keypad PIN keeps stolen devices from being used.

Uniqueness and Identification

The decoder will only accept transmissions from compatible encoders with keys that match its own. The HS Series has over a million billion billion (280) possible keys, which makes accidental conflicts nearly impossible. Key generation can be configured with button presses.

Benefits

  • Develop quickly: prototyping area and PC interface allow rapid development of hardware and software
  • Evaluate RF modules: use the included LR Series or ES Series modules or integrate your own modules in the prototyping area
  • Get help easily: call Linx for free technical support
  • Protect your system: highly secure protocol protects against intentional security threats
  • Integrate with ease: set up simple remote control systems without a microcontroller or the need for user programming
  • Avoid accidental conflicts: 80-bit key prevents identification mistakes
  • Guard against theft: optional keypad PIN keeps stolen devices from being used

System Includes

  • 2 fully assembled development boards
  • 2 HS Series encoders, including one on the encoder board
  • 2 HS Series decoders, including one on the decoder board
  • 1 LR Series or ES Series transmitter on the encoder board
  • 1 LR Series or ES Series receiver on the decoder board
  • 1 QS Series USB interface module on the decoder board
  • 2 CW Series antennas
  • 2 RP-SMA connectors, including one on each board
  • 2 9V batteries
  • Demonstration software with documentation
  • Master development system user’s guide
  • HS Series documentation
  • FCC Part 2 and Part 15 regulations
  • Free technical support
Supplier's Site Datasheet

Technical Specifications

  Linx Technologies
Product Category Electronic Development Boards
Product Number MDEV-LICAL-HS
Product Name HS Series - Master Development System
Category Development Suite / Kit
Unlock Full Specs
to access all available technical data

Similar Products

Driver Circuit Board DCB.S3.390 - DCB.S3.390 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
Matrix Boards - 1816585 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Developement Board
View Details
TB,EQY-4-63+,MC1631-1,50 OHM - TB-1041-4-63+ - Mini-Circuits
Specs
Category Developement Board
View Details