Linx Technologies 418MHz HS Long-Range Development System MDEV-418-HH-LR8-HS

Description
HS Long-Range Handheld Transmitter Master Development System Rapidly develop hardware and software with the HS long-range handheld transmitter master development system. It comes with two remotes and a development board for testing and prototyping. The board is populated with an HS Series decoder and LR Series receiver. A large prototyping area gives you a place to develop circuitry or use a different RF module. To help you get started, the system also includes an antenna, extra modules, connectors, demonstration software and a USB interface for connecting to a PC. When used together, HS long-range handheld transmitters work with HS Series decoders and compatible Linx RF modules to let you trigger discrete actions with button presses from up to 1,000 feet away. The HS Series provides a very high level of security. It lets you send commands from multiple transmitters to distinct receivers in the same vicinity with state-of-the-art protection against intentional security threats. The remote contains an HS Series encoder and an LR Series transmitter. It can be used with a combination of an HS Series decoder and an LT Series or LR Series RF module. The encoder uses input from up to eight buttons to encode a digital signal, then passes the signal to a transmitter for sending. A receiver picks up the signal and passes it to a decoder. If the signal is accepted, the decoder replicates the encoder’s inputs on its outputs. The outputs can be connected to up to eight devices such as microprocessors, LEDs, motors or relays. Security The HS Series uses CipherLinx®, an extremely secure protocol that received a glowing review from the Independent Security Evaluators. It protects against intentional security threats such as the following: Code scanning: trying every possible address. CipherLinx® uses an 80-bit key that makes code scanning impractical. At eight keys per second, it would take about 4,789 trillion years to try every one. Code grabbing: recording a transmission to replay later. With CipherLinx®, every transmission is unique. Old transmissions are not accepted, so code grabbing doesn’t work. Copy-paste attack: recording a transmission, then modifying the data and sending it again. CipherLinx® makes sure the data was received intact with an 80-bit integrity check. If the data was compromised, it ignores the transmission. Encryption attack: cracking the encryption algorithm. CipherLinx® uses Skipjack, a highly secure algorithm with no known vulnerabilities combined with a certified mixing algorithm to create a 128-bit cipher. Theft: stealing the remote control. An optional keypad PIN keeps stolen devices from being used. Uniqueness and Identification The decoder will only accept transmissions from compatible encoders with keys that match its own. The HS Series has over a million billion billion (280) possible keys, which makes accidental conflicts nearly impossible. Key generation can be configured with button presses. Benefits Develop quickly: prototyping area and PC interface allow rapid development of hardware and software Evaluate RF modules: use the included LR Series module or integrate your own module in the prototyping area Get help easily: call Linx for free technical support Protect your system: highly secure protocol protects against intentional security threats Attain long range: remote works over distances of up to 1,000 feet Integrate with ease: set up simple remote control systems without a microcontroller or the need for user programming Carry conveniently: separately sold belt clip, retractor reel and leash help you carry the remote Guard against theft: optional keypad PIN keeps stolen devices from being used Avoid accidental conflicts: 80-bit address prevents identification mistakes System Includes 1 fully assembled development board 2 HS long-range handheld transmitters 2 HS Series decoders, including one on the board 2 LR Series receivers, including one on the board 1 QS Series USB interface module on the board 1 CW Series antenna 2 RP-SMA connectors, including one on the board 1 9V battery Demonstration software with documentation Master development system user’s guide HS Series documentation LR Series documentation FCC Part 2 and Part 15 regulations Free technical support
Datasheet
Description
HS Long-Range Handheld Transmitter Master Development System Rapidly develop hardware and software with the HS long-range handheld transmitter master development system. It comes with two remotes and a development board for testing and prototyping. The board is populated with an HS Series decoder and LR Series receiver. A large prototyping area gives you a place to develop circuitry or use a different RF module. To help you get started, the system also includes an antenna, extra modules, connectors, demonstration software and a USB interface for connecting to a PC. When used together, HS long-range handheld transmitters work with HS Series decoders and compatible Linx RF modules to let you trigger discrete actions with button presses from up to 1,000 feet away. The HS Series provides a very high level of security. It lets you send commands from multiple transmitters to distinct receivers in the same vicinity with state-of-the-art protection against intentional security threats. The remote contains an HS Series encoder and an LR Series transmitter. It can be used with a combination of an HS Series decoder and an LT Series or LR Series RF module. The encoder uses input from up to eight buttons to encode a digital signal, then passes the signal to a transmitter for sending. A receiver picks up the signal and passes it to a decoder. If the signal is accepted, the decoder replicates the encoder’s inputs on its outputs. The outputs can be connected to up to eight devices such as microprocessors, LEDs, motors or relays. Security The HS Series uses CipherLinx®, an extremely secure protocol that received a glowing review from the Independent Security Evaluators. It protects against intentional security threats such as the following: Code scanning: trying every possible address. CipherLinx® uses an 80-bit key that makes code scanning impractical. At eight keys per second, it would take about 4,789 trillion years to try every one. Code grabbing: recording a transmission to replay later. With CipherLinx®, every transmission is unique. Old transmissions are not accepted, so code grabbing doesn’t work. Copy-paste attack: recording a transmission, then modifying the data and sending it again. CipherLinx® makes sure the data was received intact with an 80-bit integrity check. If the data was compromised, it ignores the transmission. Encryption attack: cracking the encryption algorithm. CipherLinx® uses Skipjack, a highly secure algorithm with no known vulnerabilities combined with a certified mixing algorithm to create a 128-bit cipher. Theft: stealing the remote control. An optional keypad PIN keeps stolen devices from being used. Uniqueness and Identification The decoder will only accept transmissions from compatible encoders with keys that match its own. The HS Series has over a million billion billion (280) possible keys, which makes accidental conflicts nearly impossible. Key generation can be configured with button presses. Benefits Develop quickly: prototyping area and PC interface allow rapid development of hardware and software Evaluate RF modules: use the included LR Series module or integrate your own module in the prototyping area Get help easily: call Linx for free technical support Protect your system: highly secure protocol protects against intentional security threats Attain long range: remote works over distances of up to 1,000 feet Integrate with ease: set up simple remote control systems without a microcontroller or the need for user programming Carry conveniently: separately sold belt clip, retractor reel and leash help you carry the remote Guard against theft: optional keypad PIN keeps stolen devices from being used Avoid accidental conflicts: 80-bit address prevents identification mistakes System Includes 1 fully assembled development board 2 HS long-range handheld transmitters 2 HS Series decoders, including one on the board 2 LR Series receivers, including one on the board 1 QS Series USB interface module on the board 1 CW Series antenna 2 RP-SMA connectors, including one on the board 1 9V battery Demonstration software with documentation Master development system user’s guide HS Series documentation LR Series documentation FCC Part 2 and Part 15 regulations Free technical support
Datasheet

Suppliers

Company
Product
Description
Supplier Links
418MHz HS Long-Range Development System - MDEV-418-HH-LR8-HS - Linx Technologies
Merlin, OR, USA
418MHz HS Long-Range Development System
MDEV-418-HH-LR8-HS
418MHz HS Long-Range Development System MDEV-418-HH-LR8-HS
HS Long-Range Handheld Transmitter Master Development System Rapidly develop hardware and software with the HS long-range handheld transmitter master development system. It comes with two remotes and a development board for testing and prototyping. The board is populated with an HS Series decoder and LR Series receiver. A large prototyping area gives you a place to develop circuitry or use a different RF module. To help you get started, the system also includes an antenna, extra modules, connectors, demonstration software and a USB interface for connecting to a PC. When used together, HS long-range handheld transmitters work with HS Series decoders and compatible Linx RF modules to let you trigger discrete actions with button presses from up to 1,000 feet away. The HS Series provides a very high level of security. It lets you send commands from multiple transmitters to distinct receivers in the same vicinity with state-of-the-art protection against intentional security threats. The remote contains an HS Series encoder and an LR Series transmitter. It can be used with a combination of an HS Series decoder and an LT Series or LR Series RF module. The encoder uses input from up to eight buttons to encode a digital signal, then passes the signal to a transmitter for sending. A receiver picks up the signal and passes it to a decoder. If the signal is accepted, the decoder replicates the encoder’s inputs on its outputs. The outputs can be connected to up to eight devices such as microprocessors, LEDs, motors or relays. Security The HS Series uses CipherLinx®, an extremely secure protocol that received a glowing review from the Independent Security Evaluators. It protects against intentional security threats such as the following: Code scanning: trying every possible address. CipherLinx® uses an 80-bit key that makes code scanning impractical. At eight keys per second, it would take about 4,789 trillion years to try every one. Code grabbing: recording a transmission to replay later. With CipherLinx®, every transmission is unique. Old transmissions are not accepted, so code grabbing doesn’t work. Copy-paste attack: recording a transmission, then modifying the data and sending it again. CipherLinx® makes sure the data was received intact with an 80-bit integrity check. If the data was compromised, it ignores the transmission. Encryption attack: cracking the encryption algorithm. CipherLinx® uses Skipjack, a highly secure algorithm with no known vulnerabilities combined with a certified mixing algorithm to create a 128-bit cipher. Theft: stealing the remote control. An optional keypad PIN keeps stolen devices from being used. Uniqueness and Identification The decoder will only accept transmissions from compatible encoders with keys that match its own. The HS Series has over a million billion billion (280) possible keys, which makes accidental conflicts nearly impossible. Key generation can be configured with button presses. Benefits Develop quickly: prototyping area and PC interface allow rapid development of hardware and software Evaluate RF modules: use the included LR Series module or integrate your own module in the prototyping area Get help easily: call Linx for free technical support Protect your system: highly secure protocol protects against intentional security threats Attain long range: remote works over distances of up to 1,000 feet Integrate with ease: set up simple remote control systems without a microcontroller or the need for user programming Carry conveniently: separately sold belt clip, retractor reel and leash help you carry the remote Guard against theft: optional keypad PIN keeps stolen devices from being used Avoid accidental conflicts: 80-bit address prevents identification mistakes System Includes 1 fully assembled development board 2 HS long-range handheld transmitters 2 HS Series decoders, including one on the board 2 LR Series receivers, including one on the board 1 QS Series USB interface module on the board 1 CW Series antenna 2 RP-SMA connectors, including one on the board 1 9V battery Demonstration software with documentation Master development system user’s guide HS Series documentation LR Series documentation FCC Part 2 and Part 15 regulations Free technical support

HS Long-Range Handheld Transmitter Master Development System

Rapidly develop hardware and software with the HS long-range handheld transmitter master development system. It comes with two remotes and a development board for testing and prototyping. The board is populated with an HS Series decoder and LR Series receiver. A large prototyping area gives you a place to develop circuitry or use a different RF module. To help you get started, the system also includes an antenna, extra modules, connectors, demonstration software and a USB interface for connecting to a PC.

When used together, HS long-range handheld transmitters work with HS Series decoders and compatible Linx RF modules to let you trigger discrete actions with button presses from up to 1,000 feet away. The HS Series provides a very high level of security. It lets you send commands from multiple transmitters to distinct receivers in the same vicinity with state-of-the-art protection against intentional security threats. The remote contains an HS Series encoder and an LR Series transmitter. It can be used with a combination of an HS Series decoder and an LT Series or LR Series RF module.

The encoder uses input from up to eight buttons to encode a digital signal, then passes the signal to a transmitter for sending. A receiver picks up the signal and passes it to a decoder. If the signal is accepted, the decoder replicates the encoder’s inputs on its outputs. The outputs can be connected to up to eight devices such as microprocessors, LEDs, motors or relays.

Security

The HS Series uses CipherLinx®, an extremely secure protocol that received a glowing review from the Independent Security Evaluators. It protects against intentional security threats such as the following:

  • Code scanning: trying every possible address. CipherLinx® uses an 80-bit key that makes code scanning impractical. At eight keys per second, it would take about 4,789 trillion years to try every one.
  • Code grabbing: recording a transmission to replay later. With CipherLinx®, every transmission is unique. Old transmissions are not accepted, so code grabbing doesn’t work.
  • Copy-paste attack: recording a transmission, then modifying the data and sending it again. CipherLinx® makes sure the data was received intact with an 80-bit integrity check. If the data was compromised, it ignores the transmission.
  • Encryption attack: cracking the encryption algorithm. CipherLinx® uses Skipjack, a highly secure algorithm with no known vulnerabilities combined with a certified mixing algorithm to create a 128-bit cipher.
  • Theft: stealing the remote control. An optional keypad PIN keeps stolen devices from being used.

Uniqueness and Identification

The decoder will only accept transmissions from compatible encoders with keys that match its own. The HS Series has over a million billion billion (280) possible keys, which makes accidental conflicts nearly impossible. Key generation can be configured with button presses.

Benefits

  • Develop quickly: prototyping area and PC interface allow rapid development of hardware and software
  • Evaluate RF modules: use the included LR Series module or integrate your own module in the prototyping area
  • Get help easily: call Linx for free technical support
  • Protect your system: highly secure protocol protects against intentional security threats
  • Attain long range: remote works over distances of up to 1,000 feet
  • Integrate with ease: set up simple remote control systems without a microcontroller or the need for user programming
  • Carry conveniently: separately sold belt clip, retractor reel and leash help you carry the remote
  • Guard against theft: optional keypad PIN keeps stolen devices from being used
  • Avoid accidental conflicts: 80-bit address prevents identification mistakes

System Includes

  • 1 fully assembled development board
  • 2 HS long-range handheld transmitters
  • 2 HS Series decoders, including one on the board
  • 2 LR Series receivers, including one on the board
  • 1 QS Series USB interface module on the board
  • 1 CW Series antenna
  • 2 RP-SMA connectors, including one on the board
  • 1 9V battery
  • Demonstration software with documentation
  • Master development system user’s guide
  • HS Series documentation
  • LR Series documentation
  • FCC Part 2 and Part 15 regulations
  • Free technical support
Supplier's Site Datasheet

Technical Specifications

  Linx Technologies
Product Category Electronic Development Boards
Product Number MDEV-418-HH-LR8-HS
Product Name 418MHz HS Long-Range Development System
Category Development Suite / Kit
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Evaluation Boards - 2952-SFS01EVAL.KIT-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details
RF, RFID, Wireless Evaluation Boards - 17-8-2118614-1-ND - DigiKey
Specs
Supported System Antenna
View Details
Communication & Wireless Development Tools - 1747945 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Bus Width 14 bit adc; Other
Supported System 14 bit adc
View Details