Linx Technologies ES Series - 869MHz Basic Evaluation Kit EVAL-869-ES

Description
ES Series RF Transmitter and Receiver Modules Evaluation Kit Test the performance of ES Series RF transmitter and receiver modules against your own design with the ES Series evaluation kit. It comes with two evaluation boards for benchmarking and prototyping, each of which is populated with a transmitter or receiver and an MS Series encoder or decoder. To help you get started, the kit also includes antennas, extra modules and connectors. Compared to the master development system, the evaluation kit has a smaller prototyping area and does not include demonstration software or a PC interface. When used together, ES Series transmitters and receivers work with MS Series encoders and decoders to let you trigger discrete actions with button presses or contact closures. The ES Series sends or receives digital and analog data including audio at 869MHz or 916MHz. Compared to 2.4GHz modules, narrowband modules from Linx provide longer range and lower current consumption at a more cost-effective price. The MS Series provides a medium level of security. It lets you send commands from multiple transmitters to distinct receivers in the same vicinity through digital addressing. Benefits Benchmark performance: evaluation area lets you test the module in your application environment Develop quickly: prototyping area allows rapid hardware development Get help easily: call Linx for free technical support Be creative: send or receive analog and digital data with few legal restrictions Integrate with ease: simple hardware configuration lets you transfer raw data without protocol constraints or the need for user programming Save power: low current consumption compared to competing modules extends battery life Kit Includes 2 fully assembled evaluation boards 2 ES Series transmitters, including one on the transmitter board 2 ES Series receivers, including one on the receiver board 1 MS Series encoder on the transmitter board 1 MS Series decoder on the receiver board 2 CW Series antennas 4 RP-SMA connectors, including one on each board 1 9V battery 2 AAA batteries Evaluation kit user’s guide ES Series documentation FCC Part 2 and Part 15 regulations Free technical support
Datasheet
Description
ES Series RF Transmitter and Receiver Modules Evaluation Kit Test the performance of ES Series RF transmitter and receiver modules against your own design with the ES Series evaluation kit. It comes with two evaluation boards for benchmarking and prototyping, each of which is populated with a transmitter or receiver and an MS Series encoder or decoder. To help you get started, the kit also includes antennas, extra modules and connectors. Compared to the master development system, the evaluation kit has a smaller prototyping area and does not include demonstration software or a PC interface. When used together, ES Series transmitters and receivers work with MS Series encoders and decoders to let you trigger discrete actions with button presses or contact closures. The ES Series sends or receives digital and analog data including audio at 869MHz or 916MHz. Compared to 2.4GHz modules, narrowband modules from Linx provide longer range and lower current consumption at a more cost-effective price. The MS Series provides a medium level of security. It lets you send commands from multiple transmitters to distinct receivers in the same vicinity through digital addressing. Benefits Benchmark performance: evaluation area lets you test the module in your application environment Develop quickly: prototyping area allows rapid hardware development Get help easily: call Linx for free technical support Be creative: send or receive analog and digital data with few legal restrictions Integrate with ease: simple hardware configuration lets you transfer raw data without protocol constraints or the need for user programming Save power: low current consumption compared to competing modules extends battery life Kit Includes 2 fully assembled evaluation boards 2 ES Series transmitters, including one on the transmitter board 2 ES Series receivers, including one on the receiver board 1 MS Series encoder on the transmitter board 1 MS Series decoder on the receiver board 2 CW Series antennas 4 RP-SMA connectors, including one on each board 1 9V battery 2 AAA batteries Evaluation kit user’s guide ES Series documentation FCC Part 2 and Part 15 regulations Free technical support
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ES Series - 869MHz Basic Evaluation Kit - EVAL-869-ES - Linx Technologies
Merlin, OR, USA
ES Series - 869MHz Basic Evaluation Kit
EVAL-869-ES
ES Series - 869MHz Basic Evaluation Kit EVAL-869-ES
ES Series RF Transmitter and Receiver Modules Evaluation Kit Test the performance of ES Series RF transmitter and receiver modules against your own design with the ES Series evaluation kit. It comes with two evaluation boards for benchmarking and prototyping, each of which is populated with a transmitter or receiver and an MS Series encoder or decoder. To help you get started, the kit also includes antennas, extra modules and connectors. Compared to the master development system, the evaluation kit has a smaller prototyping area and does not include demonstration software or a PC interface. When used together, ES Series transmitters and receivers work with MS Series encoders and decoders to let you trigger discrete actions with button presses or contact closures. The ES Series sends or receives digital and analog data including audio at 869MHz or 916MHz. Compared to 2.4GHz modules, narrowband modules from Linx provide longer range and lower current consumption at a more cost-effective price. The MS Series provides a medium level of security. It lets you send commands from multiple transmitters to distinct receivers in the same vicinity through digital addressing. Benefits Benchmark performance: evaluation area lets you test the module in your application environment Develop quickly: prototyping area allows rapid hardware development Get help easily: call Linx for free technical support Be creative: send or receive analog and digital data with few legal restrictions Integrate with ease: simple hardware configuration lets you transfer raw data without protocol constraints or the need for user programming Save power: low current consumption compared to competing modules extends battery life Kit Includes 2 fully assembled evaluation boards 2 ES Series transmitters, including one on the transmitter board 2 ES Series receivers, including one on the receiver board 1 MS Series encoder on the transmitter board 1 MS Series decoder on the receiver board 2 CW Series antennas 4 RP-SMA connectors, including one on each board 1 9V battery 2 AAA batteries Evaluation kit user’s guide ES Series documentation FCC Part 2 and Part 15 regulations Free technical support

ES Series RF Transmitter and Receiver Modules Evaluation Kit

Test the performance of ES Series RF transmitter and receiver modules against your own design with the ES Series evaluation kit. It comes with two evaluation boards for benchmarking and prototyping, each of which is populated with a transmitter or receiver and an MS Series encoder or decoder. To help you get started, the kit also includes antennas, extra modules and connectors. Compared to the master development system, the evaluation kit has a smaller prototyping area and does not include demonstration software or a PC interface.

When used together, ES Series transmitters and receivers work with MS Series encoders and decoders to let you trigger discrete actions with button presses or contact closures. The ES Series sends or receives digital and analog data including audio at 869MHz or 916MHz. Compared to 2.4GHz modules, narrowband modules from Linx provide longer range and lower current consumption at a more cost-effective price. The MS Series provides a medium level of security. It lets you send commands from multiple transmitters to distinct receivers in the same vicinity through digital addressing.

Benefits

  • Benchmark performance: evaluation area lets you test the module in your application environment
  • Develop quickly: prototyping area allows rapid hardware development
  • Get help easily: call Linx for free technical support
  • Be creative: send or receive analog and digital data with few legal restrictions
  • Integrate with ease: simple hardware configuration lets you transfer raw data without protocol constraints or the need for user programming
  • Save power: low current consumption compared to competing modules extends battery life

Kit Includes

  • 2 fully assembled evaluation boards
  • 2 ES Series transmitters, including one on the transmitter board
  • 2 ES Series receivers, including one on the receiver board
  • 1 MS Series encoder on the transmitter board
  • 1 MS Series decoder on the receiver board
  • 2 CW Series antennas
  • 4 RP-SMA connectors, including one on each board
  • 1 9V battery
  • 2 AAA batteries
  • Evaluation kit user’s guide
  • ES Series documentation
  • FCC Part 2 and Part 15 regulations
  • Free technical support
Supplier's Site Datasheet

Technical Specifications

  Linx Technologies
Product Category Electronic Development Boards
Product Number EVAL-869-ES
Product Name ES Series - 869MHz Basic Evaluation Kit
Category Development Suite / Kit
Unlock Full Specs
to access all available technical data

Similar Products

Mass flow meter - EvaKit OOL Module V1.2.1 - EvaKit OOL Module V1.2.1 - Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
LED Development Tools - 1887086 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
EVAL BOARD FOR AVA-183P+ - TB-AVA-183P+ - Mini-Circuits
Specs
Category Developement Board
View Details
Extra Long Range Radio - RTK Starter Kit - AS-STARTKIT-XLR-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details