Linx Technologies 433MHz RF Transceiver Module Basic Evaluation Kit EVAL-433-LT

Description
LT Series RF Transceiver Module Evaluation Kit Test the performance of LT Series transceiver modules against your own design with the LT Series evaluation kit. It comes with two evaluation boards for benchmarking and prototyping, each of which is populated with a transceiver and MT Series transcoder. A small prototyping area gives you a place to develop circuitry. To help you get started, the kit also includes antennas, extra modules and connectors. When used together, LT Series transceivers and MT Series transcoders let you trigger discrete actions with button presses or contact closures. The LT Series sends and receives digital data, control or command information at 315MHz, 418MHz or 433MHz. Compared to 2.4GHz modules, narrowband modules from Linx provide longer range and lower current consumption at a more cost-effective price. The MT Series provides a medium level of security. It lets you send commands from multiple transmitters to distinct receivers in the same vicinity through digital addressing. Benefits Benchmark performance: evaluation area lets you test the module in your application environment Develop quickly: prototyping area allows rapid hardware development Confirm successful transmissions: automatic acknowledgement lets you know the range test signal was received Get help easily: call Linx for free technical support Attain longer range: send and receive digital data from up to 3,000 feet (914 meters) away with half-duplex communication Integrate with ease: simple hardware configuration lets you transfer raw data without protocol constraints or the need for user programming Save power: low current consumption compared to competing modules extends battery life Kit Includes 2 fully assembled evaluation boards 4 LT Series transceivers, including one on each board 2 MT Series transcoders, including one on each board 2 HD Series antennas in the 315MHz kit 2 CW Series antennas in the 418MHz and 433MHz kits 4 RP-SMA connectors, including one on each board 4 AAA batteries Evaluation kit user’s guide LT Series documentation FCC Part 2 and Part 15 regulations Free technical support
Datasheet
Description
LT Series RF Transceiver Module Evaluation Kit Test the performance of LT Series transceiver modules against your own design with the LT Series evaluation kit. It comes with two evaluation boards for benchmarking and prototyping, each of which is populated with a transceiver and MT Series transcoder. A small prototyping area gives you a place to develop circuitry. To help you get started, the kit also includes antennas, extra modules and connectors. When used together, LT Series transceivers and MT Series transcoders let you trigger discrete actions with button presses or contact closures. The LT Series sends and receives digital data, control or command information at 315MHz, 418MHz or 433MHz. Compared to 2.4GHz modules, narrowband modules from Linx provide longer range and lower current consumption at a more cost-effective price. The MT Series provides a medium level of security. It lets you send commands from multiple transmitters to distinct receivers in the same vicinity through digital addressing. Benefits Benchmark performance: evaluation area lets you test the module in your application environment Develop quickly: prototyping area allows rapid hardware development Confirm successful transmissions: automatic acknowledgement lets you know the range test signal was received Get help easily: call Linx for free technical support Attain longer range: send and receive digital data from up to 3,000 feet (914 meters) away with half-duplex communication Integrate with ease: simple hardware configuration lets you transfer raw data without protocol constraints or the need for user programming Save power: low current consumption compared to competing modules extends battery life Kit Includes 2 fully assembled evaluation boards 4 LT Series transceivers, including one on each board 2 MT Series transcoders, including one on each board 2 HD Series antennas in the 315MHz kit 2 CW Series antennas in the 418MHz and 433MHz kits 4 RP-SMA connectors, including one on each board 4 AAA batteries Evaluation kit user’s guide LT Series documentation FCC Part 2 and Part 15 regulations Free technical support
Datasheet

Suppliers

Company
Product
Description
Supplier Links
433MHz RF Transceiver Module Basic Evaluation Kit - EVAL-433-LT - Linx Technologies
Merlin, OR, USA
433MHz RF Transceiver Module Basic Evaluation Kit
EVAL-433-LT
433MHz RF Transceiver Module Basic Evaluation Kit EVAL-433-LT
LT Series RF Transceiver Module Evaluation Kit Test the performance of LT Series transceiver modules against your own design with the LT Series evaluation kit. It comes with two evaluation boards for benchmarking and prototyping, each of which is populated with a transceiver and MT Series transcoder. A small prototyping area gives you a place to develop circuitry. To help you get started, the kit also includes antennas, extra modules and connectors. When used together, LT Series transceivers and MT Series transcoders let you trigger discrete actions with button presses or contact closures. The LT Series sends and receives digital data, control or command information at 315MHz, 418MHz or 433MHz. Compared to 2.4GHz modules, narrowband modules from Linx provide longer range and lower current consumption at a more cost-effective price. The MT Series provides a medium level of security. It lets you send commands from multiple transmitters to distinct receivers in the same vicinity through digital addressing. Benefits Benchmark performance: evaluation area lets you test the module in your application environment Develop quickly: prototyping area allows rapid hardware development Confirm successful transmissions: automatic acknowledgement lets you know the range test signal was received Get help easily: call Linx for free technical support Attain longer range: send and receive digital data from up to 3,000 feet (914 meters) away with half-duplex communication Integrate with ease: simple hardware configuration lets you transfer raw data without protocol constraints or the need for user programming Save power: low current consumption compared to competing modules extends battery life Kit Includes 2 fully assembled evaluation boards 4 LT Series transceivers, including one on each board 2 MT Series transcoders, including one on each board 2 HD Series antennas in the 315MHz kit 2 CW Series antennas in the 418MHz and 433MHz kits 4 RP-SMA connectors, including one on each board 4 AAA batteries Evaluation kit user’s guide LT Series documentation FCC Part 2 and Part 15 regulations Free technical support

LT Series RF Transceiver Module Evaluation Kit

Test the performance of LT Series transceiver modules against your own design with the LT Series evaluation kit. It comes with two evaluation boards for benchmarking and prototyping, each of which is populated with a transceiver and MT Series transcoder. A small prototyping area gives you a place to develop circuitry. To help you get started, the kit also includes antennas, extra modules and connectors.

When used together, LT Series transceivers and MT Series transcoders let you trigger discrete actions with button presses or contact closures. The LT Series sends and receives digital data, control or command information at 315MHz, 418MHz or 433MHz. Compared to 2.4GHz modules, narrowband modules from Linx provide longer range and lower current consumption at a more cost-effective price. The MT Series provides a medium level of security. It lets you send commands from multiple transmitters to distinct receivers in the same vicinity through digital addressing.

Benefits

  • Benchmark performance: evaluation area lets you test the module in your application environment
  • Develop quickly: prototyping area allows rapid hardware development
  • Confirm successful transmissions: automatic acknowledgement lets you know the range test signal was received
  • Get help easily: call Linx for free technical support
  • Attain longer range: send and receive digital data from up to 3,000 feet (914 meters) away with half-duplex communication
  • Integrate with ease: simple hardware configuration lets you transfer raw data without protocol constraints or the need for user programming
  • Save power: low current consumption compared to competing modules extends battery life

Kit Includes

  • 2 fully assembled evaluation boards
  • 4 LT Series transceivers, including one on each board
  • 2 MT Series transcoders, including one on each board
  • 2 HD Series antennas in the 315MHz kit
  • 2 CW Series antennas in the 418MHz and 433MHz kits
  • 4 RP-SMA connectors, including one on each board
  • 4 AAA batteries
  • Evaluation kit user’s guide
  • LT Series documentation
  • FCC Part 2 and Part 15 regulations
  • Free technical support
Supplier's Site Datasheet

Technical Specifications

  Linx Technologies
Product Category Electronic Development Boards
Product Number EVAL-433-LT
Product Name 433MHz RF Transceiver Module Basic Evaluation Kit
Category Development Suite / Kit
Unlock Full Specs
to access all available technical data

Similar Products

OOL Sensor Evaluation Kit - Flow Eval Board FS/OOL + OOL liquid sensor - Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
Communication & Wireless Development Tools - 2864002 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System GPIO
View Details
EVAL BOARD FOR BFHKI-1742+ - TB-BFHKI-1742C+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK3B Compass - AS-RTK3B-UM982-L125-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details