Linx Technologies 433MHz Long-Range Handheld Transmitter Basic Evaluation Kit EVAL-433-HHLR

Description
Long-Range Handheld Transmitter Evaluation Kit Test the performance of the long-range handheld transmitter against your own design with the long-range handheld transmitter evaluation kit. It comes with two remotes and an evaluation board for benchmarking and prototyping. The board is populated with a KH2 Series receiver/decoder module. A small prototyping area gives you a place to develop circuitry. To help you get started, the system also includes an antenna and an extra receiver/decoder module. When used together, long-range handheld transmitters work with Holtek decoders and compatible Linx RF modules to let you trigger discrete actions with button presses from up to 1,000 feet away. Holtek chips provide a low level of security. They let you send commands from multiple transmitters to distinct receivers in the same vicinity through physical addressing. The remote contains a Holtek encoder and an LR Series transmitter. It can be used with a KH2 Series receiver/decoder or with a combination of a Holtek decoder and an LT Series or LR Series RF module. The encoder uses input from up to eight buttons to encode a digital signal, then passes the signal to a transmitter for sending. A receiver picks up the signal and passes it to a decoder. If the signal is accepted, the decoder replicates the encoder’s inputs on its outputs. The outputs can be connected to up to eight devices such as microprocessors, LEDs, motors or relays. Security The decoder will only accept transmissions from compatible encoders with addresses that match its own. Holtek chips allow manual addressing through DIP switches or cut traces. Because the address is visible in hardware, Holtek chips are not as secure as the MS Series and HS Series, which use digital addressing. Additionally, because Holtek chips do not use encryption or rolling code, they do not protect against intentional security threats. For protection against intentional threats, consider the HS long-range handheld transmitter. Benefits Benchmark performance: evaluation area lets you test the module in your application environment Develop quickly: prototyping area allows rapid hardware development Get help easily: call Linx for free technical support Attain long range: remote works over distances of up to 1,000 feet Integrate with ease: set up simple remote control systems without a microcontroller or the need for user programming Carry conveniently: separately sold belt clip, retractor reel and leash help you carry the remote Avoid accidental conflicts: physical address helps prevent identification mistakes Kit Includes 1 fully assembled evaluation board 2 long-range handheld transmitters 2 KH2 Series receiver/decoder modules, including one on the board 1 HD Series antenna in the 315MHz kit 1 CW Series antenna in the 418MHz and 433MHz kits 2 RP-SMA connectors, including one on the board 2 AAA batteries Evaluation kit user’s guide Long-range handheld transmitter documentation KH2 Series documentation FCC Part 2 and Part 15 regulations Free technical support
Datasheet
Description
Long-Range Handheld Transmitter Evaluation Kit Test the performance of the long-range handheld transmitter against your own design with the long-range handheld transmitter evaluation kit. It comes with two remotes and an evaluation board for benchmarking and prototyping. The board is populated with a KH2 Series receiver/decoder module. A small prototyping area gives you a place to develop circuitry. To help you get started, the system also includes an antenna and an extra receiver/decoder module. When used together, long-range handheld transmitters work with Holtek decoders and compatible Linx RF modules to let you trigger discrete actions with button presses from up to 1,000 feet away. Holtek chips provide a low level of security. They let you send commands from multiple transmitters to distinct receivers in the same vicinity through physical addressing. The remote contains a Holtek encoder and an LR Series transmitter. It can be used with a KH2 Series receiver/decoder or with a combination of a Holtek decoder and an LT Series or LR Series RF module. The encoder uses input from up to eight buttons to encode a digital signal, then passes the signal to a transmitter for sending. A receiver picks up the signal and passes it to a decoder. If the signal is accepted, the decoder replicates the encoder’s inputs on its outputs. The outputs can be connected to up to eight devices such as microprocessors, LEDs, motors or relays. Security The decoder will only accept transmissions from compatible encoders with addresses that match its own. Holtek chips allow manual addressing through DIP switches or cut traces. Because the address is visible in hardware, Holtek chips are not as secure as the MS Series and HS Series, which use digital addressing. Additionally, because Holtek chips do not use encryption or rolling code, they do not protect against intentional security threats. For protection against intentional threats, consider the HS long-range handheld transmitter. Benefits Benchmark performance: evaluation area lets you test the module in your application environment Develop quickly: prototyping area allows rapid hardware development Get help easily: call Linx for free technical support Attain long range: remote works over distances of up to 1,000 feet Integrate with ease: set up simple remote control systems without a microcontroller or the need for user programming Carry conveniently: separately sold belt clip, retractor reel and leash help you carry the remote Avoid accidental conflicts: physical address helps prevent identification mistakes Kit Includes 1 fully assembled evaluation board 2 long-range handheld transmitters 2 KH2 Series receiver/decoder modules, including one on the board 1 HD Series antenna in the 315MHz kit 1 CW Series antenna in the 418MHz and 433MHz kits 2 RP-SMA connectors, including one on the board 2 AAA batteries Evaluation kit user’s guide Long-range handheld transmitter documentation KH2 Series documentation FCC Part 2 and Part 15 regulations Free technical support
Datasheet

Suppliers

Company
Product
Description
Supplier Links
433MHz Long-Range Handheld Transmitter Basic Evaluation Kit - EVAL-433-HHLR - Linx Technologies
Merlin, OR, USA
433MHz Long-Range Handheld Transmitter Basic Evaluation Kit
EVAL-433-HHLR
433MHz Long-Range Handheld Transmitter Basic Evaluation Kit EVAL-433-HHLR
Long-Range Handheld Transmitter Evaluation Kit Test the performance of the long-range handheld transmitter against your own design with the long-range handheld transmitter evaluation kit. It comes with two remotes and an evaluation board for benchmarking and prototyping. The board is populated with a KH2 Series receiver/decoder module. A small prototyping area gives you a place to develop circuitry. To help you get started, the system also includes an antenna and an extra receiver/decoder module. When used together, long-range handheld transmitters work with Holtek decoders and compatible Linx RF modules to let you trigger discrete actions with button presses from up to 1,000 feet away. Holtek chips provide a low level of security. They let you send commands from multiple transmitters to distinct receivers in the same vicinity through physical addressing. The remote contains a Holtek encoder and an LR Series transmitter. It can be used with a KH2 Series receiver/decoder or with a combination of a Holtek decoder and an LT Series or LR Series RF module. The encoder uses input from up to eight buttons to encode a digital signal, then passes the signal to a transmitter for sending. A receiver picks up the signal and passes it to a decoder. If the signal is accepted, the decoder replicates the encoder’s inputs on its outputs. The outputs can be connected to up to eight devices such as microprocessors, LEDs, motors or relays. Security The decoder will only accept transmissions from compatible encoders with addresses that match its own. Holtek chips allow manual addressing through DIP switches or cut traces. Because the address is visible in hardware, Holtek chips are not as secure as the MS Series and HS Series, which use digital addressing. Additionally, because Holtek chips do not use encryption or rolling code, they do not protect against intentional security threats. For protection against intentional threats, consider the HS long-range handheld transmitter. Benefits Benchmark performance: evaluation area lets you test the module in your application environment Develop quickly: prototyping area allows rapid hardware development Get help easily: call Linx for free technical support Attain long range: remote works over distances of up to 1,000 feet Integrate with ease: set up simple remote control systems without a microcontroller or the need for user programming Carry conveniently: separately sold belt clip, retractor reel and leash help you carry the remote Avoid accidental conflicts: physical address helps prevent identification mistakes Kit Includes 1 fully assembled evaluation board 2 long-range handheld transmitters 2 KH2 Series receiver/decoder modules, including one on the board 1 HD Series antenna in the 315MHz kit 1 CW Series antenna in the 418MHz and 433MHz kits 2 RP-SMA connectors, including one on the board 2 AAA batteries Evaluation kit user’s guide Long-range handheld transmitter documentation KH2 Series documentation FCC Part 2 and Part 15 regulations Free technical support

Long-Range Handheld Transmitter Evaluation Kit

Test the performance of the long-range handheld transmitter against your own design with the long-range handheld transmitter evaluation kit. It comes with two remotes and an evaluation board for benchmarking and prototyping. The board is populated with a KH2 Series receiver/decoder module. A small prototyping area gives you a place to develop circuitry. To help you get started, the system also includes an antenna and an extra receiver/decoder module.

When used together, long-range handheld transmitters work with Holtek decoders and compatible Linx RF modules to let you trigger discrete actions with button presses from up to 1,000 feet away. Holtek chips provide a low level of security. They let you send commands from multiple transmitters to distinct receivers in the same vicinity through physical addressing. The remote contains a Holtek encoder and an LR Series transmitter. It can be used with a KH2 Series receiver/decoder or with a combination of a Holtek decoder and an LT Series or LR Series RF module.

The encoder uses input from up to eight buttons to encode a digital signal, then passes the signal to a transmitter for sending. A receiver picks up the signal and passes it to a decoder. If the signal is accepted, the decoder replicates the encoder’s inputs on its outputs. The outputs can be connected to up to eight devices such as microprocessors, LEDs, motors or relays.

Security

The decoder will only accept transmissions from compatible encoders with addresses that match its own. Holtek chips allow manual addressing through DIP switches or cut traces. Because the address is visible in hardware, Holtek chips are not as secure as the MS Series and HS Series, which use digital addressing. Additionally, because Holtek chips do not use encryption or rolling code, they do not protect against intentional security threats. For protection against intentional threats, consider the HS long-range handheld transmitter.

Benefits

  • Benchmark performance: evaluation area lets you test the module in your application environment
  • Develop quickly: prototyping area allows rapid hardware development
  • Get help easily: call Linx for free technical support
  • Attain long range: remote works over distances of up to 1,000 feet
  • Integrate with ease: set up simple remote control systems without a microcontroller or the need for user programming
  • Carry conveniently: separately sold belt clip, retractor reel and leash help you carry the remote
  • Avoid accidental conflicts: physical address helps prevent identification mistakes

Kit Includes

  • 1 fully assembled evaluation board
  • 2 long-range handheld transmitters
  • 2 KH2 Series receiver/decoder modules, including one on the board
  • 1 HD Series antenna in the 315MHz kit
  • 1 CW Series antenna in the 418MHz and 433MHz kits
  • 2 RP-SMA connectors, including one on the board
  • 2 AAA batteries
  • Evaluation kit user’s guide
  • Long-range handheld transmitter documentation
  • KH2 Series documentation
  • FCC Part 2 and Part 15 regulations
  • Free technical support
Supplier's Site Datasheet

Technical Specifications

  Linx Technologies
Product Category Electronic Development Boards
Product Number EVAL-433-HHLR
Product Name 433MHz Long-Range Handheld Transmitter Basic Evaluation Kit
Category Development Suite / Kit
Unlock Full Specs
to access all available technical data

Similar Products

TB,BFCN-152W-75,FV1206-7,50 - TB-812+ - Mini-Circuits
Specs
Category Developement Board
View Details
Communication & Wireless Development Tools - 2576799 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System I2C
View Details
Sensor Evaluation Boards - 2952-FSFLOWMODULE-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Signal Type Analog
View Details