Linx Technologies LR Series - 315MHz Basic Evaluation Kit EVAL-315-LR

Description
LR Series RF Transmitter and Receiver Modules Evaluation Kit Test the performance of LR Series transmitter and receiver modules against your own design with the LR Series evaluation kit. It comes with two evaluation boards for benchmarking and prototyping, each of which is populated with a transmitter or receiver and an MS Series encoder or decoder. A small prototyping area gives you a place to develop circuitry. To help you get started, the kit also includes antennas, extra modules and connectors. When used together, LR Series transmitters and receivers work with MS Series encoders and decoders to let you trigger discrete actions with button presses or contact closures. The LR Series sends or receives digital data, control or command information at 315MHz, 418MHz or 433MHz. Compared to 2.4GHz modules, narrowband modules from Linx provide longer range and lower current consumption at a more cost-effective price. The MS Series provides a medium level of security. It lets you send commands from multiple transmitters to distinct receivers in the same vicinity through digital addressing. Benefits Benchmark performance: evaluation area lets you test the module in your application environment Develop quickly: prototyping area allows rapid hardware development Get help easily: call Linx for free technical support Attain longer range: send and receive digital data from up to 3,000 feet (914 meters) away Integrate with ease: simple hardware configuration lets you transfer raw data without protocol constraints or the need for user programming Save power: low current consumption compared to competing modules extends battery life Kit Includes 2 fully assembled evaluation boards 2 LR Series transmitters, including one on the transmitter board 2 LR Series receives, including one on the receiver board 1 MS Series encoder on the transmitter board 1 MS Series decoder on the receiver board 2 HD Series antennas in the 315MHz kit 2 CW Series antennas in the 418MHz and 433MHz kits 4 RP-SMA connectors, including one on each board 1 CR2032 battery 2 AAA batteries Evaluation kit user’s guide LR Series documentation FCC Part 2 and Part 15 regulations Free technical support
Datasheet
Description
LR Series RF Transmitter and Receiver Modules Evaluation Kit Test the performance of LR Series transmitter and receiver modules against your own design with the LR Series evaluation kit. It comes with two evaluation boards for benchmarking and prototyping, each of which is populated with a transmitter or receiver and an MS Series encoder or decoder. A small prototyping area gives you a place to develop circuitry. To help you get started, the kit also includes antennas, extra modules and connectors. When used together, LR Series transmitters and receivers work with MS Series encoders and decoders to let you trigger discrete actions with button presses or contact closures. The LR Series sends or receives digital data, control or command information at 315MHz, 418MHz or 433MHz. Compared to 2.4GHz modules, narrowband modules from Linx provide longer range and lower current consumption at a more cost-effective price. The MS Series provides a medium level of security. It lets you send commands from multiple transmitters to distinct receivers in the same vicinity through digital addressing. Benefits Benchmark performance: evaluation area lets you test the module in your application environment Develop quickly: prototyping area allows rapid hardware development Get help easily: call Linx for free technical support Attain longer range: send and receive digital data from up to 3,000 feet (914 meters) away Integrate with ease: simple hardware configuration lets you transfer raw data without protocol constraints or the need for user programming Save power: low current consumption compared to competing modules extends battery life Kit Includes 2 fully assembled evaluation boards 2 LR Series transmitters, including one on the transmitter board 2 LR Series receives, including one on the receiver board 1 MS Series encoder on the transmitter board 1 MS Series decoder on the receiver board 2 HD Series antennas in the 315MHz kit 2 CW Series antennas in the 418MHz and 433MHz kits 4 RP-SMA connectors, including one on each board 1 CR2032 battery 2 AAA batteries Evaluation kit user’s guide LR Series documentation FCC Part 2 and Part 15 regulations Free technical support
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LR Series - 315MHz Basic Evaluation Kit - EVAL-315-LR - Linx Technologies
Merlin, OR, USA
LR Series - 315MHz Basic Evaluation Kit
EVAL-315-LR
LR Series - 315MHz Basic Evaluation Kit EVAL-315-LR
LR Series RF Transmitter and Receiver Modules Evaluation Kit Test the performance of LR Series transmitter and receiver modules against your own design with the LR Series evaluation kit. It comes with two evaluation boards for benchmarking and prototyping, each of which is populated with a transmitter or receiver and an MS Series encoder or decoder. A small prototyping area gives you a place to develop circuitry. To help you get started, the kit also includes antennas, extra modules and connectors. When used together, LR Series transmitters and receivers work with MS Series encoders and decoders to let you trigger discrete actions with button presses or contact closures. The LR Series sends or receives digital data, control or command information at 315MHz, 418MHz or 433MHz. Compared to 2.4GHz modules, narrowband modules from Linx provide longer range and lower current consumption at a more cost-effective price. The MS Series provides a medium level of security. It lets you send commands from multiple transmitters to distinct receivers in the same vicinity through digital addressing. Benefits Benchmark performance: evaluation area lets you test the module in your application environment Develop quickly: prototyping area allows rapid hardware development Get help easily: call Linx for free technical support Attain longer range: send and receive digital data from up to 3,000 feet (914 meters) away Integrate with ease: simple hardware configuration lets you transfer raw data without protocol constraints or the need for user programming Save power: low current consumption compared to competing modules extends battery life Kit Includes 2 fully assembled evaluation boards 2 LR Series transmitters, including one on the transmitter board 2 LR Series receives, including one on the receiver board 1 MS Series encoder on the transmitter board 1 MS Series decoder on the receiver board 2 HD Series antennas in the 315MHz kit 2 CW Series antennas in the 418MHz and 433MHz kits 4 RP-SMA connectors, including one on each board 1 CR2032 battery 2 AAA batteries Evaluation kit user’s guide LR Series documentation FCC Part 2 and Part 15 regulations Free technical support

LR Series RF Transmitter and Receiver Modules Evaluation Kit

Test the performance of LR Series transmitter and receiver modules against your own design with the LR Series evaluation kit. It comes with two evaluation boards for benchmarking and prototyping, each of which is populated with a transmitter or receiver and an MS Series encoder or decoder. A small prototyping area gives you a place to develop circuitry. To help you get started, the kit also includes antennas, extra modules and connectors.

When used together, LR Series transmitters and receivers work with MS Series encoders and decoders to let you trigger discrete actions with button presses or contact closures. The LR Series sends or receives digital data, control or command information at 315MHz, 418MHz or 433MHz. Compared to 2.4GHz modules, narrowband modules from Linx provide longer range and lower current consumption at a more cost-effective price. The MS Series provides a medium level of security. It lets you send commands from multiple transmitters to distinct receivers in the same vicinity through digital addressing.

Benefits

  • Benchmark performance: evaluation area lets you test the module in your application environment
  • Develop quickly: prototyping area allows rapid hardware development
  • Get help easily: call Linx for free technical support
  • Attain longer range: send and receive digital data from up to 3,000 feet (914 meters) away
  • Integrate with ease: simple hardware configuration lets you transfer raw data without protocol constraints or the need for user programming
  • Save power: low current consumption compared to competing modules extends battery life

Kit Includes

  • 2 fully assembled evaluation boards
  • 2 LR Series transmitters, including one on the transmitter board
  • 2 LR Series receives, including one on the receiver board
  • 1 MS Series encoder on the transmitter board
  • 1 MS Series decoder on the receiver board
  • 2 HD Series antennas in the 315MHz kit
  • 2 CW Series antennas in the 418MHz and 433MHz kits
  • 4 RP-SMA connectors, including one on each board
  • 1 CR2032 battery
  • 2 AAA batteries
  • Evaluation kit user’s guide
  • LR Series documentation
  • FCC Part 2 and Part 15 regulations
  • Free technical support
Supplier's Site Datasheet

Technical Specifications

  Linx Technologies
Product Category Electronic Development Boards
Product Number EVAL-315-LR
Product Name LR Series - 315MHz Basic Evaluation Kit
Category Development Suite / Kit
Unlock Full Specs
to access all available technical data

Similar Products

TB, CMA-82+, DL1721, 50 OHM - TB-656-82+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Development Tools - 1887076 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
FS7 EvaKit - Flow Eval Board FS/OOL + FS7 gas sensor - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
Expansion Boards, Daughter Cards - 223-1782-ND - DigiKey
Specs
Supported System Temperature
Manufacturer TE CONNECTIVITY MEASUREMENT SPECIALTIES; Other
View Details
3 suppliers