SMA connectors provide repeatable electrical performance from DC to 12.4GHz. They are available in a variety of mounting styles and with end crimps for RG58, RG174 and RG178 cables.
RF Connectors / Coaxial Connectors SMA Fml Edge Multi Mnt for 0.062" PCB
| Linx Technologies | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Board Mount Connectors | RF and Microwave Connectors |
| Product Number | CONSMA006.062 | CONSMA006.062 |
| Product Name | SMA Female Edge Multi-mount Connector For 0.062in Thick Boards | RF Connectors / Coaxial Connectors |
| Category | Coaxial Connector; RF and Microwave Connector | |
| Connector Type | SMA | |
| Gender | Female / Jack | Female / Jack |