Linx Technologies Gold SMA Female Through-hole Mount Connector CONSMA001-G

Description
SMA Connectors SMA connectors provide repeatable electrical performance from DC to 12.4GHz. They are available in a variety of mounting styles and with end crimps for RG58, RG174 and RG178 cables.
Request a Quote Datasheet
Description
SMA Connectors SMA connectors provide repeatable electrical performance from DC to 12.4GHz. They are available in a variety of mounting styles and with end crimps for RG58, RG174 and RG178 cables.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gold SMA Female Through-hole Mount Connector - CONSMA001-G - Linx Technologies
Merlin, OR, USA
Gold SMA Female Through-hole Mount Connector
CONSMA001-G
Gold SMA Female Through-hole Mount Connector CONSMA001-G
SMA Connectors SMA connectors provide repeatable electrical performance from DC to 12.4GHz. They are available in a variety of mounting styles and with end crimps for RG58, RG174 and RG178 cables.

SMA Connectors

SMA connectors provide repeatable electrical performance from DC to 12.4GHz. They are available in a variety of mounting styles and with end crimps for RG58, RG174 and RG178 cables.

Supplier's Site Datasheet
Connectors, Interconnects - Coaxial Connectors (RF) - 1031549-CONSMA001-G - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Coaxial Connectors (RF)
1031549-CONSMA001-G
Connectors, Interconnects - Coaxial Connectors (RF) 1031549-CONSMA001-G
Win Source Part Number: 1031549-CONSMA001-G Category: Connectors, Interconnects>Coaxia l Connectors (RF) Connector Type: Receptacle, Female Socket Fastening Type: Threaded Package: Bulk Contact Termination: Solder Connector Style: SMA Frequency - Max: 12.4 GHz Housing Color: Gold Number of Ports: 1 Standard Package: 100 Impedance: 50Ohm Body Material: Brass Shield Termination: Solder Body Finish: Gold Center Contact Material: Beryllium Copper Center Contact Plating: Gold Dielectric Material: Polytetrafluoroethyl ene (PTFE) Mating Cycles: 500 Mounting Type: Through Hole Temperature Range - Operating: -65°C ~ 165°C Alternative Parts (Cross-Reference): 73415-1040; 142134; 132102; 112404; 902-9040; 1050548-1CONSMA001G; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4010 Mfr: Linx Technologies Inc. Base Product Number: CONSMA001

Win Source Part Number: 1031549-CONSMA001-G
Category: Connectors, Interconnects>Coaxial Connectors (RF)
Connector Type: Receptacle, Female Socket
Fastening Type: Threaded
Package: Bulk
Contact Termination: Solder
Connector Style: SMA
Frequency - Max: 12.4 GHz
Housing Color: Gold
Number of Ports: 1
Standard Package: 100
Impedance: 50Ohm
Body Material: Brass
Shield Termination: Solder
Body Finish: Gold
Center Contact Material: Beryllium Copper
Center Contact Plating: Gold
Dielectric Material: Polytetrafluoroethylene (PTFE)
Mating Cycles: 500
Mounting Type: Through Hole
Temperature Range - Operating: -65°C ~ 165°C
Alternative Parts (Cross-Reference): 73415-1040; 142134; 132102; 112404; 902-9040; 1050548-1CONSMA001G;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4010
Mfr: Linx Technologies Inc.
Base Product Number: CONSMA001

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
342-CONSMA001-G
Electronic Connector 342-CONSMA001-G
RF Connectors / Coaxial Connectors SMA Female PCB Mount-Gold Product overview: CONSMA001-G from Linx Technologies is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Coaxial Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 342-CONSMA001-G can be used for catalog matching and distributor lookup.

RF Connectors / Coaxial Connectors SMA Female PCB Mount-Gold Product overview: CONSMA001-G from Linx Technologies is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Coaxial Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 342-CONSMA001-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - CONSMA001-G - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
CONSMA001-G
RF Connectors / Coaxial Connectors CONSMA001-G
RF Connectors / Coaxial Connectors SMA Female PCB Mount-Gold

RF Connectors / Coaxial Connectors SMA Female PCB Mount-Gold

Buy Now Datasheet

Technical Specifications

  Linx Technologies Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Board Mount Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors
Product Number CONSMA001-G 1031549-CONSMA001-G 342-CONSMA001-G CONSMA001-G
Product Name Gold SMA Female Through-hole Mount Connector Connectors, Interconnects - Coaxial Connectors (RF) Electronic Connector RF Connectors / Coaxial Connectors
Category Coaxial Connector; RF and Microwave Connector
Connector Type SMA
Gender Female / Jack Female / Jack Female / Jack
Frequency 0.000 to 18.000 GHz 12.400 GHz ? to 12.400 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 104128-1 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
5 suppliers
Screw Connectors - 36-7691-6-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A29051-065TR-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details