Linx Technologies RP-SMA Female Right Angle Surface Mount CONREVSMA002

Description
FCC Part 15 Compliant Reverse Polarity SMA Connectors Reverse polarity SMA (RP-SMA) connectors have the same tooling as standard SMA connectors, but the center contacts are reversed to comply with FCC Part 15 requirements. They provide repeatable electrical performance from DC to 12.4GHz. Reverse Polarity SMA connectors are common in many of today’s electronic devices because they are small, inexpensive and provide a secure, robust connection.
Request a Quote Datasheet
Description
FCC Part 15 Compliant Reverse Polarity SMA Connectors Reverse polarity SMA (RP-SMA) connectors have the same tooling as standard SMA connectors, but the center contacts are reversed to comply with FCC Part 15 requirements. They provide repeatable electrical performance from DC to 12.4GHz. Reverse Polarity SMA connectors are common in many of today’s electronic devices because they are small, inexpensive and provide a secure, robust connection.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RP-SMA Female Right Angle Surface Mount - CONREVSMA002 - Linx Technologies
Merlin, OR, USA
RP-SMA Female Right Angle Surface Mount
CONREVSMA002
RP-SMA Female Right Angle Surface Mount CONREVSMA002
FCC Part 15 Compliant Reverse Polarity SMA Connectors Reverse polarity SMA (RP-SMA) connectors have the same tooling as standard SMA connectors, but the center contacts are reversed to comply with FCC Part 15 requirements. They provide repeatable electrical performance from DC to 12.4GHz. Reverse Polarity SMA connectors are common in many of today’s electronic devices because they are small, inexpensive and provide a secure, robust connection.

FCC Part 15 Compliant Reverse Polarity SMA Connectors

Reverse polarity SMA (RP-SMA) connectors have the same tooling as standard SMA connectors, but the center contacts are reversed to comply with FCC Part 15 requirements. They provide repeatable electrical performance from DC to 12.4GHz. Reverse Polarity SMA connectors are common in many of today’s electronic devices because they are small, inexpensive and provide a secure, robust connection.

Supplier's Site Datasheet
Singapore, Singapore
Through-Hole 50 Ohm Electronic Connector
342-CONREVSMA002
Through-Hole 50 Ohm Electronic Connector 342-CONREVSMA002
RF Connectors / Coaxial Connectors RP-SMA RA Jack 50 Ohm PCB Through Hole Product overview: CONREVSMA002 from Linx Technologies is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 50 Ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 50 Ohm, Electronic Connector, Coaxial Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 342-CONREVSMA002 can be used for catalog matching and distributor lookup.

RF Connectors / Coaxial Connectors RP-SMA RA Jack 50 Ohm PCB Through Hole Product overview: CONREVSMA002 from Linx Technologies is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 50 Ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 50 Ohm, Electronic Connector, Coaxial Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 342-CONREVSMA002 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Coaxial Connectors (RF) - 1011525-CONREVSMA002 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Coaxial Connectors (RF)
1011525-CONREVSMA002
Connectors, Interconnects - Coaxial Connectors (RF) 1011525-CONREVSMA002
Win Source Part Number: 1011525-CONREVSMA002 Category: Connectors, Interconnects>Coaxia l Connectors (RF) Connector Type: Receptacle, Male Pin Fastening Type: Threaded Package: Tray Contact Termination: Solder Connector Style: RP-SMA Frequency - Max: 12.4 GHz Housing Color: Silver Number of Ports: 1 Standard Package: 100 Impedance: 50Ohm Body Material: Brass Shield Termination: Solder Body Finish: Nickel Center Contact Material: Beryllium Copper Center Contact Plating: Gold Dielectric Material: Polytetrafluoroethyl ene (PTFE) Mating Cycles: 500 Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -65°C ~ 165°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4010 Mfr: Linx Technologies Inc. Other Names: CONREVSMA-002,CONREV SMA-002-ND,Q1235609D

Win Source Part Number: 1011525-CONREVSMA002
Category: Connectors, Interconnects>Coaxial Connectors (RF)
Connector Type: Receptacle, Male Pin
Fastening Type: Threaded
Package: Tray
Contact Termination: Solder
Connector Style: RP-SMA
Frequency - Max: 12.4 GHz
Housing Color: Silver
Number of Ports: 1
Standard Package: 100
Impedance: 50Ohm
Body Material: Brass
Shield Termination: Solder
Body Finish: Nickel
Center Contact Material: Beryllium Copper
Center Contact Plating: Gold
Dielectric Material: Polytetrafluoroethylene (PTFE)
Mating Cycles: 500
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -65°C ~ 165°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4010
Mfr: Linx Technologies Inc.
Other Names: CONREVSMA-002,CONREVSMA-002-ND,Q1235609D

Buy Now Datasheet
RF Connectors / Coaxial Connectors - CONREVSMA002 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
CONREVSMA002
RF Connectors / Coaxial Connectors CONREVSMA002
RF Connectors / Coaxial Connectors RP-SMA Female Right Angle PCB Mount

RF Connectors / Coaxial Connectors RP-SMA Female Right Angle PCB Mount

Buy Now Datasheet

Technical Specifications

  Linx Technologies ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Board Mount Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors
Product Number CONREVSMA002 342-CONREVSMA002 1011525-CONREVSMA002 CONREVSMA002
Product Name RP-SMA Female Right Angle Surface Mount Through-Hole 50 Ohm Electronic Connector Connectors, Interconnects - Coaxial Connectors (RF) RF Connectors / Coaxial Connectors
Category Coaxial Connector; RF and Microwave Connector
Connector Type SMA
Gender Female / Jack Female / Jack Female / Jack
Frequency 0.000 to 18.000 GHz 12.400 GHz ? to 12.400 GHz
Unlock Full Specs
to access all available technical data