Reverse polarity SMA (RP-SMA) connectors have the same tooling as standard SMA connectors, but the center contacts are reversed to comply with FCC Part 15 requirements. They provide repeatable electrical performance from DC to 12.4GHz. Reverse Polarity SMA connectors are common in many of today’s electronic devices because they are small, inexpensive and provide a secure, robust connection.
Win Source Part Number: 1232185-CONREVSMA002
Category: Connectors, Interconnects>Coaxia
Connector Type: Receptacle, Male Pin
Fastening Type: Threaded
Package: Bulk
Contact Termination: Solder
Connector Style: RP-SMA
Frequency - Max: 18 GHz
Housing Color: Silver
Number of Ports: 1
Standard Package: 200
Impedance: 50Ohm
Mounting Feature: Bulkhead - Front Side Nut
Body Material: Brass
Shield Termination: Solder
Body Finish: Nickel
Center Contact Material: Brass
Center Contact Plating: Gold
Dielectric Material: Polytetrafluoroethyl
Mating Cycles: 500
Includes: 3 pcs - 1 Connector, 1 Lockwasher, 1 Nut
Mounting Type: Panel Mount, Through Hole, Right Angle
Temperature Range - Operating: -65°C ~ 165°C
Alternative Parts (Cross-Reference): CONREVSMA002L;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4010
Mfr: Linx Technologies Inc.
Other Names: Q8121442,CONREVSMA00
Base Product Number: CONREVSMA002
RF Connectors / Coaxial Connectors RP-SMA Fml R Angle PCB Mnt - Extd.
| Linx Technologies | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | CONREVSMA002-L | 1232185-CONREVSMA002-L | CONREVSMA002-L |
| Product Name | RP-SMA Female Edge Mount for 0.031" Thick Board | Connectors, Interconnects - Coaxial Connectors (RF) | RF Connectors / Coaxial Connectors |
| Category | Coaxial Connector; RF and Microwave Connector | ||
| Connector Type | SMA | ||
| Gender | Female / Jack | Female / Jack | |
| Frequency | 0.000 to 18.000 GHz | 18.000 GHz | ? to 12.400 GHz |